EN
  • EN
  • DE

BAP64-04W,115

Part No BAP64-04W,115
Manufacturer NXP / Nexperia
Catalog RF Diodes
Description DIODE PIN 100V 100MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Active
Diode Type PIN - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 100V
Current - Max 100mA
Capacitance @ Vr, F 0.35pF @ 20V, 1MHz
Resistance @ If, F 1.35 Ohm @ 100mA, 100MHz
Power Dissipation (Max) 240mW
Temperature Range - Operating -65°C to 150°C (TJ)
Case / Package SOT-323-3
Win Source Part Number 107727-BAP64-04W,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAP64-04W,115 CAD Model

Description

Introducing the BAP64-04W,115 from NXP Semiconductors

The BAP64-04W,115 is a cutting-edge PIN diode designed by NXP Semiconductors, a leader in the semiconductor industry. This high-performance device is specifically engineered for RF switching and attenuating applications. Its exceptional design allows it to handle high power and offers low resistance when in the forward-biased condition, making it an ideal choice for RF signal processing in a wide range of electronic products.

Key Features:

  • High-Speed Switching: The BAP64-04W,115 boasts fast switching speeds, which is crucial for RF applications that require quick response times.
  • Low Series Resistance: With its low series resistance when forward biased, this PIN diode ensures minimal signal loss and maximum performance in RF circuits.
  • High Power Handling: Designed to cope with high power levels, the BAP64-04W,115 can be used in applications that involve significant power without compromising on reliability or efficiency.
  • Low Capacitance: The diode has a low capacitance, which is beneficial for maintaining signal integrity and reducing distortion in high-frequency applications.
  • Robust Package: Encased in a SOD-323 small plastic SMD package, the BAP64-04W,115 is not only compact but also offers robustness, making it suitable for dense circuit designs.

Applications:

The versatility of the BAP64-04W,115 extends to numerous applications, including:

  • RF switch matrices
  • Attenuators
  • Mobile telecommunication systems
  • Wireless communication devices
  • Antenna tuning circuits

With its exceptional performance and reliability, the BAP64-04W,115 from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance the efficiency and functionality of their RF applications. Whether it's for consumer electronics, telecommunications, or industrial applications, this PIN diode stands out as a component that delivers both quality and performance.

Ordering Information:

The BAP64-04W,115 is available for order in various quantities to suit project requirements, ensuring flexibility and convenience for both small-scale prototypes and large-volume production runs. For detailed specifications and ordering information, please refer to the official NXP Semiconductors datasheets or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
Surface Mount Microwave Schottky Mixer Diodes | RF DIODE SCHOTTKY 4V 75MW SOT23
Lowest to $4.3657
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $2.9845
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
Rohm Semiconductor
DIODE SW 35V 100MA 2EMD TR
Lowest to $0.0479
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
SANYO Semiconductor (U.S.A) Corporation
DIODE PIN 50V 50MA 3CP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess