EN
  • EN
  • DE

N310-30M

Part No N310-30M
Manufacturer Tripp Lite
Catalog Fiber Optic Cables
Description DUPLEX MULTIMODE 62.5/125 FIBER PATCH CABLE (MTRJ/SC) 30M (100-FT.) PREMIUM PVC 62.5/125uM / DUPLEX FIBER PATCH CABLE 30M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Tripp Lite
1st Connector SC Duplex
2nd Connector MT-RJ
Cable Type Twin Zip
Features Riser, Zipcord
Fiber Type 62.5/125
Length - Overall 98.4' (30.0m)
Type Multimode, Duplex
Ratings FDDI, OFNR
Color - Cable Orange
Color - Connectors Black
Insertion Loss 0.20dB
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Win Source Part Number 784852-N310-30M
Popularity Medium
Supply and Demand Status Limited
Family Name N310-30M
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian N310-30M CAD Model

Description

The Tripp Lite N310-30M Multimode Duplex Fiber Optic Cable Assembly is a high-quality cable. It is manufactured by Tripp Lite.

  • Cable Length: 98.4 feet (30.0m)
  • Cable Type: Twin Zip
  • Cable Features: Riser, Zipcord
  • Connectors: SC Duplex to MT-RJ
  • Color: Orange with black connectors
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
FMT OM4 MPO12(M-M) B 48F 25M
Need more? Email Us
Panduit Corp
OM4 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us
Omron
1000M 200 MICRON DUPLEX FIBER
Need more? Email Us
Broadcom Limited
CABLE POF GY SIMPLEX UNCONN 500M
Lowest to $1.9589
Assmann WSW Components
CABLE FIBER OPTIC 2M
Need more? Email Us
Broadcom Limited
FIBER OPTIC CBL SIMPLEX 1=500M / Fiber Optic Cable POF 1640.4' (500.0m)
Lowest to $572.3881
Panduit Corp
OS1/OS2 12-FIBER, INTERCONNECT,
Need more? Email Us
Panduit Corp
12-FIBER OS2 OFNP (PLENUM) RATED
Need more? Email Us
Panduit Corp
OM3 12-FIBER INDOOR SMALL DIAMET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess