EN
  • EN
  • DE

MIMX8DX5CVLFZAC

Part No MIMX8DX5CVLFZAC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MIMX8DX5CVLFZAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000711-MIMX8DX5CVLFZAC
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Package Tray
Product Status Active
Base Product Number MIMX8DX5
Operating Supply Voltage 1 V
Data Bus Width 64 bit
Number of Cores 3 Core
Mounting Style SMD/SMT
Ultra Librarian 3D Model Ultra Librarian MIMX8DX5CVLFZAC CAD Model

Description

The NXP MIMX8DX5CVLFZAC is a powerful and versatile microprocessor designed to meet the needs of a wide array of advanced applications. This product is part of the i.MX 8M family, which is known for its high-performance multimedia processing, energy efficiency, and flexible architecture suitable for a broad range of uses, from industrial to automotive systems.

At the heart of the MIMX8DX5CVLFZAC lies a dual-core ARM® Cortex®-A35 processor capable of speeds up to 1.8GHz, providing a balance between performance and power consumption. Accompanying the Cortex-A35 cores is a Cortex-M4F core, which is optimized for real-time processing and can run at up to 400MHz. This combination makes it ideal for applications that require both high-level operating systems and real-time responsiveness.

The processor is equipped with a rich set of features, including advanced audio and voice capabilities, thanks to its dedicated DSP for voice processing. It also supports high-definition video with its full 1080p video encode and decode capabilities, making it suitable for multimedia applications. For graphics-intensive tasks, the Vivante® GC7000Lite GPU ensures smooth rendering of 2D and 3D graphics.

Connectivity is another strong suit of the MIMX8DX5CVLFZAC, offering a variety of interfaces such as Gigabit Ethernet, USB 3.0, and PCIe 2.0, among others. This makes it easy to integrate into existing systems and to connect with a wide range of peripherals and networks.

For developers and designers, NXP provides extensive support in the form of software and hardware development tools, documentation, and an active community. This ensures that integrating the MIMX8DX5CVLFZAC into your product can be done with confidence and support at every step of the development process.

Whether you're building advanced consumer electronics, smart industrial systems, or cutting-edge automotive solutions, the NXP MIMX8DX5CVLFZAC offers the performance, features, and reliability required to deliver a superior product.

You May Also Be Interested in

IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess