EN
  • EN
  • DE

LM613IWMX/NOPB

Part No LM613IWMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC COMP/REF/OPAMP DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Amplifier, Comparator, Reference
Applications Power Supply Monitor
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1054925-LM613IWMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM613IWMX/NOPB CAD Model

Description

Product Overview: LM613IWMX/NOPB

The LM613IWMX/NOPB is a versatile integrated circuit from Texas Instruments, designed to cater to a wide range of applications requiring dual operational amplifiers (op-amps) and a single voltage comparator. This combination makes the LM613IWMX/NOPB an ideal choice for designers looking for a compact solution that can perform multiple functions within their electronic circuits.

Key Features

  • Dual Operational Amplifiers: The device includes two independent op-amps with low input bias currents and high slew rates, making them suitable for high-speed signal processing applications.
  • Single Voltage Comparator: Alongside the op-amps, the LM613IWMX/NOPB features a voltage comparator that provides a fast response time, which is crucial for real-time decision-making circuits.
  • Wide Operating Voltage Range: It operates from a single supply voltage ranging from 3V to 30V, or dual supplies of ±1.5V to ±15V, providing flexibility for various power supply configurations.
  • Low Power Consumption: The device is designed for energy-efficient operation, which is particularly beneficial for battery-powered devices.

Applications

The LM613IWMX/NOPB is a multi-purpose component suitable for a diverse array of applications, including:

  • Signal Conditioning
  • Control Systems
  • Analog Filters
  • Power Supply Management
  • Automotive Electronics
  • Consumer Electronics

Quality and Reliability

As with all Texas Instruments products, the LM613IWMX/NOPB is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a 14-pin SOIC package, which is widely used and preferred for its ease of integration into various PCB designs.

Environmental Compliance

The "NOPB" suffix in the part number indicates that this product is lead-free and RoHS compliant, aligning with environmental regulations and promoting the use of safer materials in electronics manufacturing.

In summary, the LM613IWMX/NOPB from Texas Instruments is a highly functional, energy-efficient solution for designers seeking a dual op-amp and voltage comparator in a single package, backed by the quality and support of a leading semiconductor manufacturer.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
IC AMP COMP 8SOIC / Amplifier, Comparator IC 8-SOIC
Lowest to $1.9586
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP (4x4)
Lowest to $11.0598
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 24QFN / Transimpedance Amplifier IC LIDAR Receiver, Industrial Imaging 24-QFN (4x4)
Lowest to $32.0150
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0178 $64.0712
8+ $13.1429 $105.1432
12+ $12.7321 $152.7852
17+ $12.3214 $209.4638
21+ $11.9107 $250.1247
29+ $10.6786 $309.6794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess