EN
  • EN
  • DE

MCZ33887EKR2

Part No MCZ33887EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description 5.0 A H-Bridge with Load Current Feedback | IC MOTOR DRIVER 5V-28V 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Output Current 5A
Supply Voltage (V) 5V ~ 28V
Load Voltage (V) 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MCZ33887
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1221385-MCZ33887EKR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33887EKR2 CAD Model

Description

Introducing the MCZ33887EKR2 Motor Driver from NXP Semiconductors

Experience precision control and efficient power management for your automotive and industrial applications with the MCZ33887EKR2, a cutting-edge motor driver brought to you by NXP Semiconductors. This robust integrated circuit is designed to drive DC motors with advanced features that ensure reliable performance in a variety of demanding environments.

Key Features

  • High-Performance Motor Control: The MCZ33887EKR2 motor driver offers a 5A peak current capability and operates within a wide voltage range from 5V to 28V, making it highly versatile for different motor specifications.
  • Integrated Control Functions: With built-in control functions such as adjustable current limiting, under-voltage monitoring, and over-temperature protection, this IC ensures the safe operation of the motor under various conditions.
  • H-Bridge Configuration: Its H-bridge circuit design allows for bidirectional control of the motor, enabling both forward and reverse motions with ease.
  • Low RDS(on): The low on-resistance of the H-bridge outputs minimizes power loss and improves efficiency, which is crucial for battery-powered applications.
  • Diagnostic Features: Advanced diagnostic capabilities enable real-time monitoring of system performance, helping to prevent failures and extend the lifespan of your application.

Applications

The MCZ33887EKR2 is ideally suited for a wide range of applications where precise motor control is essential. It is commonly used in:

  • Automotive systems, such as power steering, engine cooling fans, and HVAC blowers
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics where motor control is required

Reliability and Quality

Designed with the quality and reliability that NXP Semiconductors is known for, the MCZ33887EKR2 motor driver is built to meet the stringent requirements of automotive and industrial environments. Its robust construction ensures long-term reliability, while the comprehensive set of protection features guards against common electrical hazards.

Whether you are developing an advanced automotive system or a sophisticated industrial machine, the MCZ33887EKR2 from NXP Semiconductors is your go-to solution for efficient and reliable motor control.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0376 $60.3760
24+ $4.9539 $118.8936
37+ $4.7992 $177.5704
50+ $4.6443 $232.2150
65+ $4.4895 $291.8175
87+ $4.0251 $350.1837
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess