EN
  • EN
  • DE

DS89C386TMEAX

Part No DS89C386TMEAX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822053-DS89C386TMEAX
Ultra Librarian 3D Model Ultra Librarian DS89C386TMEAX CAD Model

Description

Product Overview: DS89C386TMEAX by Texas Instruments

The DS89C386TMEAX is a high-performance differential line driver designed by Texas Instruments, catering to the demanding requirements of fast digital communication systems. This integrated circuit is part of the family of interface products that are essential in achieving high-speed data transmission over twisted-pair or parallel-point to point data buses.

Key Features

  • Differential Line Driver: The DS89C386TMEAX ensures robust data signaling by providing differential output, which enhances noise immunity and allows for reliable data transmission even in electrically noisy environments.
  • High Data Rates: This device is capable of supporting high data throughput, making it suitable for applications requiring swift data exchange such as gigabit Ethernet, video signal transmission, and high-speed data acquisition systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS89C386TMEAX operates with a minimal power draw, which is crucial for reducing overall system power requirements and heat generation.
  • Wide Operating Temperature Range: The device is built to perform reliably across a broad temperature spectrum, ensuring stability and functionality in various environmental conditions.
  • Compatibility: Texas Instruments has engineered this line driver to be compatible with industry-standard specifications, ensuring seamless integration into existing systems and architectures.

Applications

The DS89C386TMEAX is versatile in its applications, with its primary usage in areas such as:

  • High-speed data communication networks
  • Telecommunications equipment
  • Industrial control systems
  • Video processing units
  • Automotive infotainment and driver assistance systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DS89C386TMEAX is no exception. It is manufactured to meet rigorous industry standards, ensuring high reliability and performance consistency. The device is provided in a robust package that is designed to withstand the demands of commercial and industrial applications.

Overall, the DS89C386TMEAX from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a top choice for engineers and designers looking to implement high-speed differential data transmission in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5528 $52.7640
12+ $8.6588 $103.9056
18+ $8.3882 $150.9876
25+ $8.1176 $202.9400
32+ $7.8470 $251.1040
43+ $7.0352 $302.5136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess