EN
  • EN
  • DE

SS-01GL1450-ET

Part No SS-01GL1450-ET
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description SWITCH SNAP ACTION SPDT / Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Mfr Omron Electronics Inc-EMC Div
Series SS
Package Tray
Base Product Number SS-01GL
Other Names SS01GL1450ET
Standard Package 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.7000
Win Source Part Number 1233497-SS-01GL1450-ET
Ultra Librarian 3D Model Ultra Librarian SS-01GL1450-ET CAD Model

Description

The SS-01GL1450-ET is a highly reliable and durable snap action switch manufactured by Omron. It is designed for a variety of industrial and commercial applications where precision and longevity are paramount. This switch is a part of Omron's SS series, which is recognized for its subminiature size, snap action mechanism, and high performance standards.

Applications

  • Industrial control equipment
  • Testing and measurement instruments
  • Security devices
  • Office automation machines
  • Vending equipment

Features

  • Subminiature design: Space-saving form factor allows for easy integration into compact devices.
  • Snap-action mechanism: Ensures quick and reliable switching action.
  • High precision: Provides accurate and consistent performance.
  • Long service life: Durable construction for extended operational lifespan.
  • Pin plunger actuator: Offers direct actuation for sensitive applications.

Benefits

  • Enhanced system reliability: Minimizes downtime and maintenance costs.
  • Simplified integration: Compact size and versatile mounting options streamline the design process.
  • Improved performance: High precision switching guarantees accurate results.
  • Reduced total cost of ownership: Long lifespan reduces the need for frequent replacements.
  • Safer operations: Reliable switching enhances overall system safety.

The SS-01GL1450-ET features a pin plunger actuator, designed for direct actuation with minimal force. The switch has a contact rating of 0.1A at 30VDC, making it suitable for low-current applications. The mechanical life of the switch is rated for 30 million operations minimum, assuring long-term durability and consistent performance. Operating temperatures range from -25°C to +85°C, making it adaptable to various environmental conditions. This switch is also compliant with RoHS standards, ensuring adherence to environmental regulations. Its compact size and high reliability make it an excellent choice for applications where space constraints and dependable performance are critical. The quick snap action reduces the risk of contact bounce, providing clean and consistent switching signals. The switch is available in various terminal styles to facilitate easy integration into different circuit designs. The SS-01GL1450-ET combines performance, durability, and a compact size, making it a versatile solution for a wide array of applications requiring a reliable snap action switch.

You May Also Be Interested in

Panasonic
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPST-NO 16A 250V / Switch SPST-NO Chassis Mount
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Chassis Mount
Lowest to $1.3365
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole, Right Angle
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
Honeywell
SWITCH SNAP ACT 4PST 750MA 250V / Switch 4PST-2NO/2NC Chassis Mount
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
Altech corporation
Limit Switch, Plastic Body, C2-U1Z R 90GR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess