EN
  • EN
  • DE

MCIMX6X4AVM08AB

Part No MCIMX6X4AVM08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 529MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 200MHz, 800MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 529-LFBGA
Case / Package 529-MAPBGA (19x19)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884027-MCIMX6X4AVM08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X4AVM08AB CAD Model

Description

Product Overview: MCIMX6X4AVM08AB from NXP

The MCIMX6X4AVM08AB is a high-performance, energy-efficient processor from NXP Semiconductors. This product is part of the i.MX 6Quad family, designed to deliver a leading-edge multimedia experience with a high level of integration to support applications in various markets, including industrial, automotive, and consumer electronics.

Key Features

  • Quad-Core ARM Cortex-A9 Architecture: At the heart of the MCIMX6X4AVM08AB lies a quad-core ARM Cortex-A9 processor, which provides a balance between performance and power consumption. This makes it an ideal choice for running complex operating systems and applications that require robust multitasking capabilities.
  • 3D Graphics Acceleration: The processor is equipped with a Vivante GC2000 + GC355 + GC320 graphics processing unit (GPU) that supports dazzling 3D graphics. This GPU is capable of driving user interfaces with rich visuals and smooth animations, making it suitable for gaming and interactive applications.
  • High-Performance Multimedia: With full 1080p video encoding and decoding capabilities, the MCIMX6X4AVM08AB can handle high-definition video playback and streaming, providing an immersive multimedia experience.
  • Advanced Connectivity: The device offers a range of connectivity options including dual CAN, multiple USB ports, and Gigabit Ethernet, allowing for flexible and fast data transfer and communication with other devices and networks.
  • Security Features: Security is a top priority for connected devices, and the MCIMX6X4AVM08AB incorporates features such as a cryptographic acceleration unit, secure boot, and random number generator to ensure data protection and secure operations.

Applications

The versatility of the MCIMX6X4AVM08AB makes it well-suited for a wide array of applications. It is particularly adept at powering industrial control systems, automotive infotainment platforms, and consumer electronic devices such as high-end tablets, e-readers, and smart home systems. Its high integration and comprehensive feature set also make it a popular choice for embedded system designers looking to reduce development time and system complexity.

In conclusion, the NXP MCIMX6X4AVM08AB processor is a powerful and versatile solution that offers advanced features for a range of applications. Its combination of high-performance processing, superior graphics capabilities, and robust security measures make it an excellent choice for developers looking to create sophisticated and secure products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9630 $82.9630
2+ $80.3704 $160.7408
3+ $77.7778 $233.3334
4+ $75.1852 $300.7408
5+ $67.4075 $337.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess