EN
  • EN
  • DE

MCZ3334EF

Part No MCZ3334EF
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC IGNITION HI ENERGY 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Automotive
Voltage - Supply 4V ~ 24V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MCZ3334
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 926857-MCZ3334EF
Ultra Librarian 3D Model Ultra Librarian MCZ3334EF CAD Model

Description

The NXP MCZ3334EF is a high-performance, automotive-grade quad flat no-leads (QFN) integrated circuit designed for a variety of applications within the automotive industry. This robust component is engineered to meet the stringent requirements of modern automotive electronics, ensuring reliability and efficiency in harsh environments.

Key Features

  • High Integration: The MCZ3334EF integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Automotive Grade: Designed to withstand the rigors of automotive applications, this IC offers excellent thermal performance and is qualified to AEC-Q100 standards for automotive reliability.
  • Power Efficiency: With its low power consumption, the MCZ3334EF contributes to the overall energy efficiency of automotive systems, which is particularly beneficial for electric and hybrid vehicles.
  • Robust Protection Features: The device includes various protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the application it is used in.

Applications

The NXP MCZ3334EF is versatile in its application, suitable for a range of automotive systems, including but not limited to:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Body electronics
  • Infotainment systems

Technical Specifications

As a state-of-the-art integrated circuit, the MCZ3334EF comes with a set of technical specifications that make it an ideal choice for automotive applications:

  • Package Type: 32-pin QFN
  • Operating Temperature Range: -40°C to +125°C
  • Supply Voltage Range: Suitable for automotive power systems
  • Quality Standards: Compliant with AEC-Q100 automotive standards

Conclusion

The NXP MCZ3334EF is a testament to NXP's commitment to providing high-quality, reliable components for the automotive industry. With its advanced features, robust protection mechanisms, and compliance with automotive standards, it stands as an essential component for developers looking to enhance the performance and reliability of automotive systems.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess