Products specifications

Package Bulk
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Matter, Thread, Zigbee®
Modulation 2FSK, GFSK, GMSK, MSK
Data Rate (Max) 2Mbps
Power - Output 10dBm
Sensitivity -106dBm
Memory Size 1MB Flash, 128kB RAM
Serial Interfaces ADC, CANbus, GPIO, I2C, SPI, UART
GPIO 29
Voltage - Supply 1.8V ~ 1.98V
Current - Receiving 3.69mA ~ 10.01mA
Current - Transmitting 3.75mA ~ 20.99mA
Operating Temperature -40°C ~ 125°C (TA)
Grade -
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Ultra Librarian 3D Model Ultra Librarian MCXW716CMFTAT CAD Model

Description

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.3, Matter, Thread, Zigbee® 48-VFQFN Exposed Pad

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU BLE 48VQFN
Lowest to $6.5745
ECAD model for CC1311R31T0RGZR
Silicon Labs
IC RF TXRX VHF 20-UFQFN
Lowest to $2.6221
ECAD model for SI4720-B20-GMR
Intel
SMARTI 3G - MULTI-BAND CMOS RADI
Need more? Email Us
ECAD model for PMB5707A1
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to $1.5680
ECAD model for NRF24L01P-R
Texas Instruments
IC RF TXRX ISM
Lowest to $7.4787
ECAD model for SN761633RTAR
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2432
NXP / Nexperia
IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 56-VFQFN
Need more? Email Us
ECAD model for JN5139/001,518
Silicon Labs
IC RF TXRX CELLULAR 32-LFLGA
Need more? Email Us
ECAD model for SI4205
Silicon Labs
IC RF TXRX+MCU ISM
Lowest to $7.3127
ECAD model for SI1015-A-GM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4150 $57.6600
9+ $11.8277 $106.4493
14+ $11.4581 $160.4134
19+ $11.0885 $210.6815
24+ $10.7189 $257.2536
32+ $9.6100 $307.5200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention