Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard Cellular
Protocol CDMA, GSM, HSDPA, HSUPA, UMTS, WCDMA
Frequency 824MHz ~ 849MHz, 830MHz ~ 855MHz, 869MHz ~ 894MHz, 875MHz ~ 900MHz, 1.71GHz ~ 1.755GHz, 1.71GHz ~ 1.785GHz, 1.75GHz ~ 1.785GHz, 1.805GHz ~ 1.88GHz, 1.845GHz ~ 1.88GHz, 1.85GHz ~ 1.91GHz, 1.92GHz ~ 1.98GHz, 1.93GHz ~ 1.99GHz, 2.11GHz ~ 2.155GHz, 2.11GHz ~ 2.170GHz
Voltage - Supply 2.7V ~ 3V
Mounting Type Surface Mount
Package / Case 81-WFBGA
Supplier Device Package PG-WFSGA-81-1
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1005804-PMB5707A1
Ultra Librarian 3D Model Ultra Librarian PMB5707A1 CAD Model

Description

The PMB5707A1 is an RF transceiver integrated circuit designed for cellular applications manufactured by Intel.

  • Type: TxRx Only
  • Voltage Supply: 2.7V to 3V
  • Package: Bulk
  • Frequency Bands: 824MHz to 849MHz, 830MHz to 855MHz, 869MHz to 894MHz, and more
  • Protocols: CDMA, GSM, HSDPA, HSUPA, UMTS, and WCDMA
  • Status: Active
  • Environmental Regulations: Compliant

You May Also Be Interested in

Texas Instruments
76-GHZ TO 81-GHZ AUTOMOTIVE SECO / IC RF TxRx + MCU 76GHz ~ 81GHz 161-LFBGA, FCBGA
Lowest to $50.6013
ECAD model for AWR2243APBGABLQ1
Silicon Labs
ZG23, SUB-GHZ, 512KB FLASH, 64KB
Lowest to $5.7658
ECAD model for EFR32ZG23A010F512GM40-B
ON Semiconductor
BASEBAND CHIP DBDC, WIFI 5, 4X4, / IC RF TxRx Only WiFi 802.11a/d/e/h/i/k/-c 2.4GHz, 5GHz 394-LFBGA
Lowest to $21.0211
ECAD model for QT3860BC
Atmel
Low IF WDCT 5.8 GHz Transceiver
Need more? Email Us
ECAD model for ATR2820-PNQG
Silicon Labs
IC RF FLEX GECKO PROPR 68VFQFN
Lowest to $21.4066
ECAD model for EFR32FG12P431F1024GM68-C
Texas Instruments
INTERFACE ANALOG FRONT END / IC RF TxRx Only 600MHz ~ 6GHz 400-BFBGA, FCBGA
Lowest to $461.6573
ECAD model for AFE7799IABJ
Texas Instruments
SIMPLELINK BLUETOOTH 5.1 LOW ENE / IC RF TxRx + MCU Bluetooth Bluetooth v5.1 2.4GHz 32-VFQFN Exposed Pad
Lowest to $1.7510
ECAD model for CC2640R2LRHBR
Microchip Technology
IC RF TXRX+MCU 32VFQFN
Need more? Email Us
ECAD model for ATA8520E-GHQW
Analog Devices Inc.
2X2 RADIO TRANSCEIVER / IC RF TxRx Only 30MHz ~ 6GHz 196-TFBGA, CSPBGA
Lowest to $453.0304
ECAD model for ADRV9002BBCZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention