Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type TxRx Only
RF Family/Standard General ISM
Frequency 76MHz to 108MHz
Power - Output 4dBm
Serial Interfaces I2C
Supply Voltage - Operating 2.5 V to 4 V
Current - Receiving 11.5mA
Current - Transmitting 11.5mA to 24mA
Temperature Range - Operating -20°C to 85°C
Dimension 40-WFQFN Exposed Pad
Win Source Part Number 126941-SN761633RTAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN761633RTAR CAD Model

Description

The SN761633RTAR, manufactured by Texas Instruments, is a highly integrated circuit designed for advanced television and audio systems. This innovative component is part of TI's extensive line of semiconductor products, known for their reliability and cutting-edge technology.

This IC is specifically engineered to meet the rigorous demands of modern digital audio and video applications. It offers robust features that enhance the performance and functionality of consumer electronics such as high-definition televisions, set-top boxes, and home theater systems.

Key Features:

  • High Integration: The SN761633RTAR integrates multiple functions into a single chip, which helps reduce the overall component count and saves on board space. This integration is crucial for compact and sophisticated electronic designs.
  • Superior Performance: Designed to deliver high-quality audio and video signals, this IC ensures minimal signal distortion and noise, providing users with an exceptional multimedia experience.
  • Energy Efficiency: Texas Instruments is known for its commitment to energy conservation. The SN761633RTAR is designed to operate with low power consumption, making it ideal for energy-sensitive applications.
  • Advanced Connectivity: With support for various communication protocols, this product ensures seamless integration with other components and systems, facilitating the development of complex consumer electronics.

Applications:

  • Digital Televisions
  • Set-Top Boxes
  • Home Theater Systems
  • Other Multimedia Devices

As a product of Texas Instruments, the SN761633RTAR is backed by a legacy of quality and innovation. TI provides comprehensive technical support and documentation, making the integration of this IC into your product designs both straightforward and efficient.

Whether you're designing cutting-edge consumer electronics or looking to upgrade existing systems, the SN761633RTAR from Texas Instruments is an excellent choice that promises to deliver high performance, integration, and reliability.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU BLE 48VQFN
Lowest to €5.9703
ECAD model for CC1311R31T0RGZR
Intel
SMARTI 3G - MULTI-BAND CMOS RADI
Need more? Email Us
ECAD model for PMB5707A1
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 20VFQFN / IC RF TxRx Only General ISM < 1GHz 119MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Lowest to €8.1989
ECAD model for SI4464-B1B-FMR
Cypress Semiconductor Corp
Single-Chip 5G WiFi IEEE 802.11ac MAC/ Baseband/Radio with Integrated Bluetooth 4.1
Lowest to €3.9847
ECAD model for BCM4339XKWBG
Silicon Labs
Lowest to €0.9633
ECAD model for SI4205-BMR
Nordic Semiconductors
BLE/ANT/ 802.15.4/THREAD/ZIGBEE
Lowest to €3.9045
ECAD model for NRF52833-QIAA-R
EM Microelectronic
IC RF
Need more? Email Us
ECAD model for EM9201V12LF24B+
Renesas Electronics America
IC RF TxRx + MCU WiFi 802.11ac 2.4GHz 88-QFN Exposed Pad
Need more? Email Us
ECAD model for CL2432
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz 2.4GHz 20-VFQFN Exposed Pad
Lowest to €1.4239
ECAD model for NRF24L01P-R

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €6.7914 €54.3313
19+ €5.5725 €105.8768
29+ €5.3982 €156.5478
39+ €5.2241 €203.7406
51+ €5.0499 €257.5471
68+ €4.5276 €307.8771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,400 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention