EN
  • EN
  • DE

MCIMX7S3EVK08SC

Part No MCIMX7S3EVK08SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description NO EPDC, 1 ETH, NO CAN, 1 OTG 1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 1 Core, 32-Bit 800MHz 488-TFBGA (12x12)
Manufacturer NXP
Series i.MX7S
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Speed 800MHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 488-TFBGA
Case / Package 488-TFBGA (12x12)
Family Name MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Part Number 568-14243, 935322464557, MCIMX7S3EVK08SC-ND
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926568-MCIMX7S3EVK08SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7S3EVK08SC CAD Model

Description

NXP MCIMX7S3EVK08SC Evaluation Kit

The NXP MCIMX7S3EVK08SC is a comprehensive evaluation kit designed for developers and engineers to explore the features and capabilities of the i.MX 7Solo applications processor. This processor is part of the i.MX 7 series, which is known for its high-performance energy-efficient processing capabilities, ideal for a wide range of industrial and consumer applications.

The i.MX 7Solo processor at the heart of the MCIMX7S3EVK08SC kit integrates an ARM Cortex-A7 core running up to 800 MHz and an ARM Cortex-M4 core running up to 200 MHz. This dual-core architecture allows for a unique combination of high-performance processing and real-time responsiveness, making it perfect for applications that require both multimedia capabilities and deterministic control, such as portable medical devices, smart home controls, and industrial HMI systems.

The evaluation kit includes a range of connectivity options to ensure versatile use cases. It comes equipped with Ethernet, USB, and CAN interfaces, as well as a variety of other I/O options which allow for easy expansion and integration into existing systems. Additionally, the kit supports Wi-Fi and Bluetooth connectivity, enabling it to cater to modern IoT applications that require wireless communication.

For developers looking to harness the graphical capabilities of the i.MX 7Solo processor, the MCIMX7S3EVK08SC provides an LCD interface, which can be used to connect a touch-screen display for rich user interfaces. The processor's integrated graphics acceleration supports both 2D and 3D graphics, making it suitable for applications with graphical user interfaces (GUIs).

The kit also comes with preloaded Linux OS, which accelerates the development process by providing a familiar programming environment. NXP offers comprehensive support for the kit with detailed documentation, a robust software development kit (SDK), and an active developer community. This ensures that users can quickly overcome challenges and bring their innovative products to market faster.

Overall, the NXP MCIMX7S3EVK08SC evaluation kit is an excellent tool for developers looking to unlock the potential of the i.MX 7Solo processor, with its balance of processing power, energy efficiency, and connectivity options, it is an ideal platform for developing a wide array of smart, connected devices.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2432 $66.4864
5+ $27.2765 $136.3825
7+ $26.4241 $184.9687
10+ $25.5717 $255.7170
12+ $24.7193 $296.6316
16+ $22.1621 $354.5936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess