EN
  • EN
  • DE

MCIMX7D5EVM10SC

Part No MCIMX7D5EVM10SC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description NO EPDC 2 ETH CAN 2 OTG 1 HSIC P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)
Manufacturer NXP
Series i.MX7D
Package Tray
Core Processor ARM® Cortex®-A7, ARM® Cortex®-M4
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 541-LFBGA
Case / Package 541-MAPBGA (19x19)
Family Name MCIMX7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13575, MCIMX7D5EVM10SC-ND, 935325059557
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926566-MCIMX7D5EVM10SC
Ultra Librarian 3D Model Ultra Librarian MCIMX7D5EVM10SC CAD Model

Description

The MCIMX7D5EVM10SC is a cutting-edge microcontroller product from NXP Semiconductors, designed for a wide range of applications requiring high-performance processing and low-power consumption. This microcontroller is part of the i.MX 7Dual series, which is known for its rich set of features and integration of advanced technologies.

Key Features

  • Processor Core: At its heart lies a dual-core ARM Cortex-A7 processor, which operates at a speed of up to 1.0 GHz, offering a balance between processing power and energy efficiency. This makes it an ideal choice for running complex operating systems and applications in embedded systems.
  • Graphics: The MCIMX7D5EVM10SC also includes a 2D and 3D graphics processing unit (GPU) that supports high-quality graphics for multimedia applications, providing a rich visual experience.
  • Memory: It boasts an integrated memory interface that supports DDR3, DDR3L, LPDDR2, and LPDDR3, giving designers flexibility in choosing the right memory solution for their application.
  • Connectivity: The microcontroller features a variety of connectivity options, including dual Gigabit Ethernet for fast network connections, as well as interfaces for USB, PCIe, and CAN, enabling a wide range of peripheral connections.
  • Power Management: The device includes an advanced power management system that allows for dynamic voltage and frequency scaling, as well as a variety of low-power modes, making it suitable for battery-powered and energy-sensitive applications.

Applications

The versatile nature of the MCIMX7D5EVM10SC allows it to be used in numerous applications, such as:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Smart home devices and IoT gateways
  • Medical equipment
  • Portable devices and wearable technology

With its robust feature set and efficient operation, the NXP MCIMX7D5EVM10SC microcontroller is a powerful solution for developers looking to create sophisticated and power-conscious devices in an increasingly connected world.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess