EN
  • EN
  • DE

BYW77PI-200RG

Part No BYW77PI-200RG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 25A DOP3I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.15V @ 40A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage @ Vr 25μA @ 200V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025674-BYW77PI-200RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYW77PI-200RG CAD Model

Description

STMicroelectronics BYW77PI-200RG - Robust and Efficient Rectifier

The BYW77PI-200RG is a state-of-the-art rectifier diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-quality electronic components. This product is part of ST's BYW77 series, which is renowned for its high reliability and performance in a wide range of applications.

Key Features

  • Voltage Rating: The BYW77PI-200RG offers a repetitive peak reverse voltage (VRRM) of 200V, making it suitable for high-voltage rectification tasks.
  • Current Handling: With an average forward current (IF(AV)) of up to 3A, this device can handle significant power, ideal for various electronic circuits.
  • High Surge Capability: It is capable of withstanding high surge currents, ensuring robust performance during transient conditions.
  • Fast Recovery Time: The fast recovery time minimizes power losses and improves efficiency, especially important in high-frequency applications.
  • Low Leakage Current: Designed with a low reverse leakage current to enhance energy efficiency and reduce power waste.

Package and Installation

The BYW77PI-200RG comes in a power package, specifically designed to optimize heat dissipation and ensure mechanical robustness. Its compact size allows for efficient use of space on printed circuit boards (PCBs), while the package is engineered for easy installation and secure mounting in a variety of electronic devices.

Applications

This rectifier is highly versatile and can be used across a broad spectrum of electronic applications. It is particularly well-suited for:

  • Switching power supplies
  • Motor control circuits
  • Automotive applications
  • Power management systems
  • LED lighting
  • Consumer electronics

Quality and Reliability

STMicroelectronics ensures that the BYW77PI-200RG meets the highest quality and reliability standards. The product undergoes rigorous testing and quality control procedures, ensuring that it performs to its specifications under various conditions. With its excellent thermal and electrical characteristics, the BYW77PI-200RG is a reliable choice for engineers and designers looking for a rectifier that delivers consistent performance and longevity.

For detailed specifications and application notes, customers are encouraged to review the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess