EN
  • EN
  • DE

TAS5342DDV

Part No TAS5342DDV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 200W 44HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath Digital™
Package Tube
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 200W x 1 @ 2Ohm; 100W x 2 @ 4Ohm
Voltage - Supply 10.8V ~ 13.2V
Features Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 44-HTSSOP
Package / Case 44-PowerTSSOP (0.244", 6.20mm Width)
Base Product Number TAS5342
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681386-TAS5342DDV
Ultra Librarian 3D Model Ultra Librarian TAS5342DDV CAD Model

Description

The TAS5342DDV from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced product is part of Texas Instruments' PurePath™ HD technology line, which is renowned for its ability to produce high-definition audio while minimizing power loss and preserving energy efficiency.

Key Features

  • High-Performance Audio: With its PurePath™ HD technology, the TAS5342DDV is capable of delivering a pristine audio signal with high fidelity, ensuring a superior listening experience.
  • Efficient Power Use: The device boasts an impressive efficiency rate, reducing heat dissipation and allowing for the use of smaller heat sinks, which is ideal for space-constrained applications.
  • Advanced Modulation Techniques: The TAS5342DDV utilizes advanced modulation techniques to reduce electromagnetic interference (EMI), making it suitable for use in a wide range of consumer electronics without compromising other device functionalities.
  • Integrated Feedback: The product features integrated feedback to minimize distortion and maintain audio quality at various volume levels.

Applications

The TAS5342DDV is versatile and can be used in a variety of applications, including:

  • Home theater systems
  • Professional audio equipment
  • Mini/micro component systems
  • TV soundbars
  • Digital docking stations
  • Active speakers

Technical Specifications

  • Output Power: Capable of delivering up to 100 W per channel into 6 Ω loads
  • Signal-to-Noise Ratio (SNR): Exceptional SNR of 100 dB
  • THD+N: Low total harmonic distortion plus noise (THD+N) at 0.03%
  • Power Supply Range: Operates from a single supply voltage ranging from 10 V to 26 V

With its robust design and state-of-the-art technology, the TAS5342DDV is an excellent choice for manufacturers and designers who require a high-quality audio amplifier that can deliver consistently reliable performance. Its integration capabilities and efficiency make it a standout component in Texas Instruments' audio product portfolio.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess