EN
  • EN
  • DE

MCIMX6X4CVM08AB

Part No MCIMX6X4CVM08AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6SX 800MHZ 529MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series i.MX6SX
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 200MHz, 800MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD, LVDS
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Mounting Type Surface Mount
Package / Case 529-LFBGA
Supplier Device Package 529-MAPBGA (19x19)
Additional Interfaces AC'97, CAN, I²C, I²S, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART, VADC
Base Product Number MCIMX6
Standard Package 84 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 847599-MCIMX6X4CVM08AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6X4CVM08AB CAD Model

Description

The MCIMX6X4CVM08AB is a cutting-edge processor from NXP's i.MX 6SoloX series, designed for a wide range of applications, from consumer electronics to industrial automation and automotive infotainment systems. This processor is built on an advanced heterogeneous multicore architecture that combines an ARM® Cortex®-A9 core with an ARM Cortex-M4 core, providing a balance of high performance and real-time responsiveness.

The ARM Cortex-A9 core runs at a speed of up to 800MHz and is well-suited for applications that require complex operating systems, rich user interfaces, and high-level data processing. In contrast, the ARM Cortex-M4 core operates at up to 200MHz and is optimized for real-time tasks, offering excellent interrupt responsiveness and low-latency operation, making it ideal for time-critical control applications.

The MCIMX6X4CVM08AB is equipped with a range of connectivity options, including dual CAN bus interfaces, multiple UARTs, SPI, I2C, and USB interfaces, as well as Gigabit Ethernet for fast network communication. It also supports a variety of external memory interfaces, such as DDR3, DDR3L, LPDDR2, and NOR Flash, allowing for flexible system memory configurations.

For multimedia applications, this processor features an integrated 2D and 3D graphics accelerator, supporting OpenGL ES 2.0 and OpenVG 1.1. This ensures smooth and visually appealing graphics rendering for user interfaces and gaming applications. Additionally, the i.MX 6SoloX supports a range of video codecs, enabling efficient video playback and streaming capabilities.

Security is a primary concern in today's connected devices, and the MCIMX6X4CVM08AB addresses this with its hardware-enabled encryption features, including a high-assurance boot and cryptographic cipher engines, to ensure secure data storage and transfer.

Overall, the NXP i.MX 6SoloX MCIMX6X4CVM08AB processor is a highly versatile and powerful component, suitable for a vast array of applications where performance, real-time operation, and security are paramount.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.5293 $70.5293
2+ $57.8702 $115.7404
3+ $56.0618 $168.1854
4+ $54.2533 $217.0132
5+ $52.4449 $262.2245
7+ $47.0196 $329.1372
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess