EN
  • EN
  • DE

MCIMX6X4AVM08AC

Part No MCIMX6X4AVM08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6SX ROM PERF ENHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Manufacturer NXP
Series i.MX6SX
Package Tray
Core Processor ARM® Cortex®-A9, ARM® Cortex®-M4
Speed 200MHz, 800MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 529-LFBGA
Case / Package 529-MAPBGA (19x19)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-15398, 935361023557, MCIMX6X4AVM08AC-ND
Quantity per package 84
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926561-MCIMX6X4AVM08AC
Ultra Librarian 3D Model Ultra Librarian MCIMX6X4AVM08AC CAD Model

Description

Introducing the MCIMX6X4AVM08AC Processor from NXP

The MCIMX6X4AVM08AC is a high-performance, energy-efficient processor designed and manufactured by NXP Semiconductors. This processor is part of the i.MX 6 series, which is renowned for its dynamic multimedia applications and robust processing power. It is a perfect fit for a wide range of applications, from consumer electronics to industrial automation and automotive infotainment systems.

The MCIMX6X4AVM08AC features a multi-core architecture that includes a powerful ARM® Cortex®-A9 core, clocking in at speeds up to 1.2 GHz. This core is optimized for complex computing tasks and provides a solid balance between performance and power consumption. The processor is also equipped with a wealth of integrated peripherals, including high-speed USB ports, SD/MMC card interfaces, and Gigabit Ethernet for versatile connectivity options.

For multimedia applications, the MCIMX6X4AVM08AC shines with its integrated multimedia processing unit. It supports full HD video playback and recording, 3D graphics acceleration, and has the capability to drive high-resolution displays with ease. This makes it an ideal choice for applications requiring rich graphics and interactive user interfaces, such as point-of-sale systems, digital signage, and portable medical devices.

Security is a top priority in today's connected world, and the MCIMX6X4AVM08AC addresses this need with advanced security features. It includes hardware-enabled encryption and secure boot options, ensuring that data remains secure from unauthorized access and tampering.

Developers will appreciate the extensive software support provided for the MCIMX6X4AVM08AC, including support for Linux®, Android™, and other real-time operating systems. This support, coupled with NXP's development tools, makes it easier to bring applications to market quickly and efficiently.

In summary, the NXP MCIMX6X4AVM08AC processor is a versatile and powerful component that offers a blend of performance, multimedia capabilities, connectivity, and security. Whether for consumer electronics, automotive, or industrial applications, this processor is engineered to meet the demands of today's complex and connected devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.6550 $77.6550
2+ $63.7169 $127.4338
3+ $61.7258 $185.1774
4+ $59.7346 $238.9384
5+ $57.7435 $288.7175
6+ $51.7700 $310.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess