EN
  • EN
  • DE

MCIMX6Q5EZK08AE

Part No MCIMX6Q5EZK08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6Q POP ROM PERF ENHA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Manufacturer NXP
Series i.MX6Q
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 569-LFBGA
Case / Package 569-MAPBGA (12x12)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 189
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926546-MCIMX6Q5EZK08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EZK08AE CAD Model

Description

The NXP MCIMX6Q5EZK08AE is a high-performance, energy-efficient processor designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 6Quad family of multimedia applications processors, which incorporates a quad-core ARM® Cortex®-A9 architecture capable of running up to 1 GHz. The MCIMX6Q5EZK08AE is an optimal solution for developers looking to deploy sophisticated graphical user interfaces, robust connectivity features, and versatile multimedia capabilities in their products.

Key Features

  • Quad-Core Performance: The processor features four ARM Cortex-A9 cores, providing the computational power necessary for multitasking and complex processing tasks.
  • Advanced Graphics: Integrated with Vivante GC2000 + GC355 + GC320 graphics, it supports rich 2D/3D graphics, making it ideal for applications requiring advanced visual output.
  • High-Definition Video Processing: Capable of full 1080p video decoding and encoding, this processor is well-suited for high-definition multimedia applications.
  • Flexible Connectivity: It offers a range of connectivity options including HDMI, dual LVDS, MIPI-DSI, and MIPI-CSI2, providing versatility for various display and camera interfaces.
  • Power-Efficient: The processor is designed to deliver high performance while maintaining low power consumption, suitable for portable and power-sensitive devices.
  • Enhanced Security: The MCIMX6Q5EZK08AE includes advanced security features such as cryptographic acceleration and secure boot to protect sensitive data and prevent unauthorized code execution.

Applications

This NXP processor is ideal for a wide range of applications, including:

  • High-end multimedia tablets and e-readers
  • Automotive infotainment systems
  • Digital signage and point-of-sale terminals
  • Industrial control and automation systems
  • Smart home devices and IoT gateways

With its blend of performance, graphics capabilities, and energy efficiency, the NXP MCIMX6Q5EZK08AE is an excellent choice for developers looking to create sophisticated and secure products in a competitive market.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess