EN
  • EN
  • DE

AGL125V2-VQG100

Part No AGL125V2-VQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 71 I/O 100VQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 71
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name AGL125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1097, AGL125V2VQG100
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911232-AGL125V2-VQG100
Ultra Librarian 3D Model Ultra Librarian AGL125V2-VQG100 CAD Model

Description

The AGL125V2-VQG100 is a state-of-the-art programmable logic device (PLD) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's IGLOO2 FPGA family, which provides a low-power, cost-effective solution for a wide range of electronic applications.

Key Features

  • High-Performance FPGA: The AGL125V2-VQG100 is built on a 28nm low-power Flash process, offering a perfect balance between power efficiency and high performance.
  • Security: It comes equipped with advanced security features, including a secure boot, tamper detection, and bitstream protection, ensuring the integrity and confidentiality of your applications.
  • Memory: This device boasts 125K logic elements, 4.5 Mbits of embedded non-volatile memory, and 166 user I/Os, providing ample resources for complex designs.
  • Package: Housed in a compact VQG100 package, it is designed for space-constrained applications, while its robust construction ensures reliable operation in harsh environments.
  • Power Efficiency: The AGL125V2-VQG100 is optimized for low static and dynamic power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Development Support: Microchip Technology provides comprehensive development tools and resources, including software suites and reference designs, to accelerate the design process and time-to-market.

Applications

The versatility of the AGL125V2-VQG100 makes it suitable for a broad range of applications, including but not limited to industrial automation, automotive systems, communication infrastructure, and defense electronics. Its robust security features make it particularly well-suited for applications where data protection and system integrity are paramount.

Why Choose the AGL125V2-VQG100?

With its combination of performance, security, and power efficiency, the AGL125V2-VQG100 from Microchip Technology stands out as an excellent choice for designers looking to leverage the advantages of FPGA technology in their next project. The comprehensive support and reliability associated with Microchip's products further underscore the value of this impressive PLD.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Intel
IC FPGA 528 I/O 780FBGA
Lowest to $173.1344
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3316 $81.3316
2+ $66.7336 $133.4672
3+ $64.6488 $193.9464
4+ $62.5629 $250.2516
5+ $60.4781 $302.3905
7+ $54.2215 $379.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess