EN
  • EN
  • DE

UNF8402MNT4G

Part No UNF8402MNT4G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841361-UNF8402MNT4G
Ultra Librarian 3D Model Ultra Librarian UNF8402MNT4G CAD Model

Description

The UNF8402MNT4G is a high-performance, small signal NPN bipolar transistor manufactured by ON Semiconductor. This device is designed for general-purpose amplifier and switching applications, making it a versatile component for a wide range of electronic circuits. With its advanced technology and robust design, the UNF8402MNT4G ensures reliability and efficiency in various applications.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
  • Current - Collector (Ic) (Max): 200mA - The UNF8402MNT4G can handle a substantial amount of current, making it suitable for moderate power applications.
  • Voltage - Collector Emitter Breakdown (Max): 50V - With a high breakdown voltage, this transistor can operate effectively in circuits with higher voltage requirements.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 10mA, 5V - The transistor has a high current gain, which means it can amplify weak signals to a significant level without additional stages.
  • Power - Max: 250mW - The device can dissipate a moderate amount of power, allowing it to be used in power-sensitive designs.
  • Frequency - Transition: 250MHz - The high transition frequency makes this transistor suitable for applications in RF and high-speed switching.
  • Operating Temperature: -55°C ~ 150°C - It features a wide operating temperature range, ensuring stability and performance under extreme conditions.
  • Mounting Type: Surface Mount - The UNF8402MNT4G comes in a surface-mount package, which is ideal for modern, compact PCB designs.
  • Package / Case: SOT-23-3 - The small SOT-23-3 package allows for efficient use of board space without compromising performance.

Applications

The ON Semiconductor UNF8402MNT4G is suitable for a variety of applications, including but not limited to:

  • General-purpose amplification
  • Switching circuits
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi systems
  • Telecommunication circuits

With its combination of high performance, reliability, and versatility, the UNF8402MNT4G from ON Semiconductor is an excellent choice for designers looking to enhance their electronic designs with a robust and efficient bipolar transistor.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess