The ADM489AR from Analog Devices Inc. is a high-performance, low-power transceiver that is designed for bidirectional communication on balanced multipoint bus transmission lines. It is part of the ADM489 family and comes in a compact SOIC package, making it suitable for space-constrained applications.
Key Features
- Interface Type: RS-485/RS-422
- Data Rate: Up to 5 Mbps
- Operating Supply Voltage: 5V
- Supply Current: 12 mA
- ESD Protection: ±15kV on the bus and receiver input pins
- Temperature Range: -40°C to +85°C
- Receiver Input Hysteresis: 70 mV typical
Product Applications
The ADM489AR is ideal for various applications that require robust data communication with minimal errors and high noise immunity. It is commonly used in:
- Industrial Control Systems
- Building Automation
- Factory Automation
- Process Control Networks
- Data Acquisition Systems
Performance and Durability
This transceiver is designed for balanced data transmission and is compliant with the industry-standard RS-485 and RS-422 protocols. It ensures reliable data communication in harsh industrial environments with its extended temperature range and built-in ESD protection. The ADM489AR's low power consumption and high data rate capability make it an excellent choice for both power-sensitive and high-speed applications.
Quality and Reliability
As a product of Analog Devices Inc., a leader in high-performance semiconductors, the ADM489AR is manufactured to meet the highest quality and reliability standards. Customers can trust this transceiver for long-term performance and consistent operation in their critical communication systems.
Ordering Information
The ADM489AR is available for order under the part number ADM489AR. For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their sales and support team.