EN
  • EN
  • DE

DS1073Z-357

Part No DS1073Z-357
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC DL FX FREQ 357MHZ 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type Oscillator, Fixed Frequency (Dual)
Frequency 357MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 203353-DS1073Z-357
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1073Z-357 CAD Model

Description

The DS1073Z-357 is a versatile and economical programmable oscillator from Maxim Integrated, designed to provide a cost-effective solution for generating microprocessor clocks and other precision timing applications. This high-quality component is part of Maxim's renowned series of silicon-based oscillators that offer stability and reliability in a variety of electronic systems.

Key Features

  • Programmable Frequency: The DS1073Z-357 oscillator allows users to program the output frequency to their specific needs, making it a flexible choice for a wide range of applications.
  • Low Power Consumption: Designed for energy efficiency, this oscillator operates with minimal power draw, making it ideal for battery-powered and portable devices.
  • High Stability: With its solid-state design, the DS1073Z-357 offers excellent frequency stability that is less susceptible to temperature changes and external conditions compared to traditional crystal oscillators.
  • Small Footprint: The compact size of the DS1073Z-357 makes it suitable for applications where board space is at a premium.
  • Easy Integration: This oscillator is designed for simple integration into existing designs, requiring minimal external components for operation.

Applications

The DS1073Z-357 is ideal for use in a variety of electronic applications, including:

  • Microprocessor & Microcontroller Clock Generation
  • Portable Devices
  • Networking Equipment
  • Consumer Electronics
  • Industrial Systems

Technical Specifications

The DS1073Z-357 comes with a set of technical specifications that ensure its performance and compatibility:

  • Output Type: Square Wave
  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: 8-Pin SOIC

With its robust feature set and Maxim Integrated's commitment to quality, the DS1073Z-357 programmable oscillator is an excellent choice for designers looking to enhance the timing precision and stability of their electronic products.

You May Also Be Interested in

Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess