EN
  • EN
  • DE

MCIMX6Q5EYM10AE

Part No MCIMX6Q5EYM10AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D ENHANCED 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -20°C ~ 105°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-LFBGA, FCBGA
Supplier Device Package 624-FCPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813524-MCIMX6Q5EYM10AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EYM10AE CAD Model

Description

Product Overview: MCIMX6Q5EYM10AE

The MCIMX6Q5EYM10AE is a high-performance, energy-efficient processor designed by NXP Semiconductors. This processor is part of the i.MX 6Quad family of multimedia applications processors, which feature advanced implementation of the quad ARM Cortex-A9 core, which operates at speeds of up to 1 GHz. This product is ideal for applications requiring a high level of processing power and advanced graphics, such as automotive infotainment systems, consumer electronics, and industrial automation.

Key Features:

  • High Performance: With four ARM Cortex-A9 cores, the MCIMX6Q5EYM10AE delivers exceptional processing capabilities suitable for multitasking and complex computing tasks.
  • Graphics Processing: The processor includes a robust Vivante GC2000 + GC355 + GC320 graphics suite, supporting high-quality 3D graphics, 2D blitting, and composition – perfect for gaming and media applications.
  • HD Video Capability: It supports full 1080p video encoding and decoding, making it an excellent choice for high-definition video applications.
  • Advanced Connectivity: The processor offers a range of connectivity options including HDMI v1.4, dual LVDS, MIPI-DSI, and PCI Express, facilitating versatile peripheral and display integration.
  • Energy Efficiency: Designed with power efficiency in mind, the MCIMX6Q5EYM10AE is suitable for battery-powered devices and applications where power consumption is a critical factor.
  • Security Features: It incorporates a range of security features such as cryptographic acceleration, secure boot, and random number generation, providing a secure foundation for trusted applications.

Applications:

The versatility of the MCIMX6Q5EYM10AE makes it suitable for a wide array of applications, including:

  • Automotive Infotainment
  • High-End Consumer Electronics
  • Portable Gaming Devices
  • Digital Signage and Point-of-Sale Systems
  • Industrial Control and Automation Systems
  • Smart Home Devices and IoT Solutions

With its robust multimedia features, the MCIMX6Q5EYM10AE from NXP stands out as a powerful and reliable processor that can drive the next generation of innovative electronic devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.9537 $82.9537
2+ $80.3614 $160.7228
3+ $77.7692 $233.3076
4+ $75.1769 $300.7076
6+ $67.3999 $404.3994
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess