EN
  • EN
  • DE

CAT809ZEWR-T

Part No CAT809ZEWR-T
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer ON Semiconductor
Win Source Part Number 239909-CAT809ZEWR-T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT809ZEWR-T CAD Model

Description

ON Semiconductor CAT809ZEWR-T Microprocessor Supervisory Circuit

The ON Semiconductor CAT809ZEWR-T is a highly reliable and precise microprocessor supervisory circuit designed to monitor power supplies in digital systems. It provides a crucial safeguard against low voltage and other fault conditions, ensuring that microprocessors and other sensitive electronic components operate within safe parameters. This component is an essential addition to any system requiring robust power management and system reliability.

The CAT809ZEWR-T supervisory circuit offers several key features that make it an ideal choice for a wide range of applications, including computers, controllers, and intelligent instruments. It boasts a precise factory-trimmed threshold voltage, which allows the device to monitor the power supply voltage and assert a reset signal whenever that voltage drops below the specified threshold. This reset signal ensures that the microprocessor restarts cleanly during power-up, power-down, or brown-out conditions.

One of the standout features of the CAT809ZEWR-T is its low power consumption. This makes it suitable for battery-operated devices where power efficiency is critical. The device also includes a manual reset input, which provides a direct way to initiate a system reset. This can be particularly useful during system maintenance or troubleshooting.

The CAT809ZEWR-T comes in a compact 3-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it a versatile choice for PCB designs where space is at a premium.

With a wide operating temperature range, the CAT809ZEWR-T is designed to perform reliably in diverse environmental conditions, ensuring consistent operation whether in industrial or consumer settings. ON Semiconductor's commitment to quality means that this supervisory circuit is manufactured to the highest standards, providing engineers and designers with confidence in their power management solutions.

In summary, the ON Semiconductor CAT809ZEWR-T is a powerful and reliable solution for managing system power supply conditions. Its precision voltage monitoring, low power consumption, manual reset feature, and compact packaging make it an excellent choice for ensuring the integrity and stability of electronic systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess