EN
  • EN
  • DE

MCIMX6D7CVT08AE

Part No MCIMX6D7CVT08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6D ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-FCBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 624-FBGA, FCBGA
Case / Package 624-FCBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884002-MCIMX6D7CVT08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6D7CVT08AE CAD Model

Description

Product Overview: MCIMX6D7CVT08AE

The MCIMX6D7CVT08AE is a high-performance, energy-efficient processor from NXP Semiconductors, designed to cater to the growing demands of advanced multimedia and secure applications. This processor is part of the i.MX 6Dual series and is built on the ARM Cortex-A9 architecture, providing a balanced solution between processing power and power consumption.

Key Features

  • Processing Core: At the heart of the MCIMX6D7CVT08AE lies a dual-core ARM Cortex-A9 processor with a clock speed of up to 1 GHz, capable of delivering the muscle needed for computation-intensive applications.
  • Graphics: Integrated within the processor is a high-performance 3D graphics processing unit (GPU), which supports OpenGL ES 2.0 and 3D interfaces, making it an ideal choice for graphic-intensive applications.
  • Video Processing: The unit boasts full HD 1080p video processing capabilities, allowing for high-quality video playback and streaming experiences.
  • Memory: It supports a range of memory interfaces, including 64-bit DDR3, DDR3L, LPDDR2, and ML memory, providing flexibility in system design and ensuring ample bandwidth for data-intensive tasks.
  • Connectivity: With an array of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express, the MCIMX6D7CVT08AE ensures seamless integration with a variety of peripherals and networks.
  • Security: The processor is equipped with advanced security features including cryptographic acceleration, secure boot, and random number generation, making it suitable for applications where data protection and integrity are paramount.

Applications

The versatility of the MCIMX6D7CVT08AE makes it ideal for a wide array of applications, including but not limited to:

  • Advanced Industrial Control
  • Automotive Infotainment Systems
  • Smart Home Devices
  • Portable Medical Devices
  • Interactive Point of Sale (PoS) Kiosks

Overall, the MCIMX6D7CVT08AE by NXP is a robust, feature-rich processor that offers a perfect blend of performance, graphics, and security, making it a top choice for developers and manufacturers of sophisticated electronic products.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0008 $75.0008
2+ $61.5391 $123.0782
3+ $59.6160 $178.8480
5+ $57.6929 $288.4645
6+ $55.7699 $334.6194
7+ $50.0006 $350.0042
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess