EN
  • EN
  • DE

ATSAMA5D26B-CU

Part No ATSAMA5D26B-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 289LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Microprocessor IC series
Manufacturer Microchip Technology
Series SAMA5D2
Package Bulk
Part Status Obsolete
Family Name ATSAMA5D26
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMA5D26B-CU-ND, 1611-ATSAMA5D26B-CUINACTIVE, 1611-ATSAMA5D26B-CU
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845436-ATSAMA5D26B-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D26B-CU CAD Model

Description

Product Overview: ATSAMA5D26B-CU by Microchip Technology

The ATSAMA5D26B-CU is a high-performance, low-power microprocessor unit (MPU) from the renowned manufacturer, Microchip Technology. This MPU is based on the ARM Cortex-A5 processor, which operates at a speed of up to 500 MHz. The ATSAMA5D26B-CU is designed to support a wide range of industrial applications, including control panels, smart energy solutions, and Internet of Things (IoT) devices, thanks to its rich set of peripherals and its ability to run a variety of operating systems, including Linux.

Key Features:

  • Processor Core: ARM Cortex-A5 processor running up to 500 MHz, delivering a balance of performance and power efficiency.
  • Memory Support: Integrated with a multi-layer bus matrix, the MPU supports DDR2 and LPDDR2 for expanded memory requirements and also includes a 128 KB of SRAM.
  • Connectivity: Features a comprehensive set of connectivity options, including Gigabit Ethernet, USB, CAN, and UART interfaces, ensuring versatile communication capabilities.
  • Security: Comes with a robust security system that includes features such as secure boot, hardware encryption accelerators, and a true random number generator, providing a secure foundation for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ATSAMA5D26B-CU supports multiple low-power modes to reduce its power footprint in various applications.
  • Package: Available in a 361-ball BGA package, it is suitable for space-constrained applications while providing ample I/O options.

Applications:

The versatility of the ATSAMA5D26B-CU makes it ideal for a wide array of industrial and commercial applications. It is particularly well-suited for:

  • Human-Machine Interface (HMI)
  • Internet of Things (IoT) gateways
  • Smart energy management systems
  • Industrial control systems
  • Networking equipment

With its combination of performance, connectivity, and security features, the ATSAMA5D26B-CU by Microchip Technology is a reliable and efficient choice for designers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess