EN
  • EN
  • DE

MCIMX6D5EYM12AD

Part No MCIMX6D5EYM12AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU ARM CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14175, 935311654557, MCIMX6D5EYM12AD-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884001-MCIMX6D5EYM12AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM12AD CAD Model

Description

The NXP MCIMX6D5EYM12AD is a high-performance, energy-efficient processor from the i.MX 6Dual series. It is designed to deliver advanced multimedia and secure applications for a variety of markets, including industrial, automotive, and consumer electronics. This processor is built on ARM® Cortex®-A9 technology, offering a dual-core platform running at speeds up to 1.2 GHz for robust processing capabilities.

Key Features

  • Processor Core: Dual ARM® Cortex®-A9 cores with speeds up to 1.2 GHz provide the computational power necessary for complex tasks and multitasking.
  • Graphics: Integrated multimedia processing includes a 3D graphics accelerator with full shader support, 2D graphics accelerator, and a dedicated video processing unit for high-definition video decoding and encoding.
  • Memory Support: The processor supports DDR3, DDR3L, LPDDR2, and LPDDR3 memory types, allowing flexibility in memory configuration to meet different system requirements.
  • Advanced Connectivity: Features a range of interfaces, including HDMI v1.4, dual LVDS, MIPI CSI and DSI, multiple USB ports, and Gigabit Ethernet for comprehensive peripheral and network connections.
  • Audio: Comes with an integrated audio codec supporting high-quality audio and multiple audio interfaces for a rich sound experience.
  • Power Efficiency: Built with power management in mind, the processor includes features to minimize power consumption while maintaining high performance.
  • Security: Offers a suite of security features, such as cryptographic acceleration, random number generation, and tamper detection, ensuring secure data handling and storage.

Applications

The versatile MCIMX6D5EYM12AD processor is ideal for a wide array of applications, including but not limited to:

  • Automotive infotainment systems
  • Industrial control and automation
  • Interactive point-of-sale kiosks
  • Digital signage and displays
  • High-end audio systems and home theater
  • Smart appliances and home automation

With its powerful dual-core architecture, comprehensive feature set, and focus on power efficiency, the NXP MCIMX6D5EYM12AD processor is an excellent choice for designers looking to push the boundaries of innovation while maintaining cost and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess