EN
  • EN
  • DE

MCIMX6D5EYM10ADR

Part No MCIMX6D5EYM10ADR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6D 1.0GHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6D
Package Reel - TR
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926535-MCIMX6D5EYM10ADR
Ultra Librarian 3D Model Ultra Librarian MCIMX6D5EYM10ADR CAD Model

Description

The MCIMX6D5EYM10ADR is a high-performance, energy-efficient processor from NXP Semiconductors, designed to meet the needs of advanced multimedia and secure applications. This processor is part of the i.MX 6Dual series, which is known for its robust multimedia processing capabilities and flexible architecture, making it an ideal choice for a wide range of applications, including industrial automation, automotive infotainment systems, and consumer electronics.

Key Features:

  • Dual-Core ARM Cortex-A9 Architecture: At the heart of the MCIMX6D5EYM10ADR lies a dual-core ARM Cortex-A9 processor, which operates at a speed of up to 1GHz. This provides a balanced performance that is both powerful and energy-efficient, suitable for multitasking and complex processing tasks.
  • Integrated Multimedia Processing: The processor boasts integrated multimedia processing units, including a 3D graphics engine, 2D blitter, and a video processing unit. This allows for high-quality video playback, superior graphics rendering, and fast image processing.
  • High-Performance Connectivity: With a range of connectivity options, including dual CAN, PCIe, multiple USB ports, and Gigabit Ethernet, the MCIMX6D5EYM10ADR ensures seamless data transfer and communication with other devices and networks.
  • Advanced Security Features: Security is a paramount concern in today's connected world, and the MCIMX6D5EYM10ADR addresses this with features such as secure boot, cryptographic acceleration, and a random number generator to protect sensitive data.
  • Low-Power Consumption: Despite its powerful performance, the MCIMX6D5EYM10ADR is designed for low-power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications:

The versatility of the MCIMX6D5EYM10ADR allows it to be used across various domains, including:

  • Industrial Automation and Control Systems
  • Automotive Infotainment and Telematics
  • Smart Home Devices and IoT Solutions
  • Portable Medical Devices
  • Interactive Kiosks and Point-of-Sale Terminals

In conclusion, the MCIMX6D5EYM10ADR from NXP Semiconductors offers an optimal blend of processing power, multimedia capabilities, connectivity, and security. It is a reliable and versatile processor that can be the cornerstone of numerous modern electronic systems, driving innovation and efficiency in a multitude of industries.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4180 $76.4180
2+ $74.0299 $148.0598
3+ $71.6418 $214.9254
4+ $69.2538 $277.0152
5+ $62.0896 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess