EN
  • EN
  • DE

MCIMX6D4AVT08ACR

Part No MCIMX6D4AVT08ACR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Dual ARM Cortex A9 0.04um Automotive 624-Pin FCBGA T/R / IC MPU I.MX6D 852MHZ 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6D
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-FBGA, FCBGA
Manufacturer Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788237-MCIMX6D4AVT08ACR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6D
Introduction Date January 09, 2013
ECCN 5A992
Country of Origin Malaysia, Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCIMX6D4AVT08ACR CAD Model

Description

Product Overview: MCIMX6D4AVT08ACR

The MCIMX6D4AVT08ACR is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities for a wide range of applications. Part of the i.MX 6Dual series, this processor features a dual-core ARM Cortex-A9 architecture, making it ideal for applications that require a balance between processing power and power consumption.

Key Features:

  • CPU: Dual ARM Cortex-A9 cores running at up to 1.2 GHz each, providing a robust platform for multitasking and computational-intensive applications.
  • Graphics: Integrated Vivante GC2000 + GC320 graphics cores offer high-quality 3D graphics acceleration and 2D composition, suitable for gaming, user interfaces, and rich multimedia content.
  • Video Processing: Capable of full 1080p video decoding and encoding, supporting formats such as H.264, MPEG-2/4, and VC-1, enabling high-definition video playback and streaming.
  • Memory: Includes a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, allowing for fast data transfer and ample memory bandwidth for complex applications.
  • Connectivity: Features a range of interfaces such as HDMI 1.4, dual LVDS, MIPI CSI and DSI, multiple USB ports, and Gigabit Ethernet, providing extensive connectivity options for peripherals and networks.
  • Package: Available in a 21 x 21 mm, 0.8 mm pitch, 529 ball BGA package, which is suitable for space-constrained applications while still offering excellent thermal characteristics.

Applications:

The MCIMX6D4AVT08ACR processor is versatile and can be used in a variety of markets and applications, including:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Smart Energy Solutions
  • Portable Medical Devices
  • Interactive Point of Sale (PoS) Kiosks
  • High-end Audio Systems

With its powerful dual-core system, advanced graphics, and video capabilities, the MCIMX6D4AVT08ACR is an excellent choice for designers looking to create sophisticated and interactive applications that require reliable performance in a variety of environments.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3534 $75.3534
2+ $61.8283 $123.6566
3+ $59.8960 $179.6880
4+ $57.9637 $231.8548
6+ $56.0325 $336.1950
7+ $50.2356 $351.6492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess