EN
  • EN
  • DE

MCIMX537CVV8C

Part No MCIMX537CVV8C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX53 ARM Cortex A8 0.06um 529-Pin FBGA Tray / IC MPU I.MX53 800MHZ 529TEBGA-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX53
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR2, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
SATA SATA 1.5Gbps (1)
USB USB 2.0 (2), USB 2.0 + PHY (2)
Voltage - I/O 1.3V, 1.8V, 2.775V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 529-FBGA
Manufacturer Package 529-TEPBGA-2 (19x19)
Additional Interfaces 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART
Win Source Part Number 788236-MCIMX537CVV8C
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX537
Introduction Date September 08, 2011
ECCN 5A992
Country of Origin Republic of Korea
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX537CVV8C CAD Model

Description

The NXP MCIMX537CVV8C is a high-performance, power-efficient, and versatile processor designed to meet the sophisticated demands of modern embedded applications. Part of the i.MX53 family of multimedia applications processors, this product is built on advanced ARM Cortex-A8 technology, delivering exceptional processing capabilities with a frequency of up to 800 MHz.

This processor is equipped with a wealth of integrated features that make it an ideal choice for a range of applications, including automotive infotainment systems, industrial control, medical devices, smart appliances, and general-purpose consumer electronics. The MCIMX537CVV8C supports a variety of high-level operating systems, such as Linux, Android, and Windows Embedded, offering developers the flexibility to choose the platform that best fits their project requirements.

Key Features

  • High-Performance ARM Core: At its core, the MCIMX537CVV8C boasts an ARM Cortex-A8 processor capable of speeds up to 800 MHz, ensuring smooth and responsive performance for computation-intensive tasks.
  • Integrated Graphics: The processor includes an OpenGL ES 2.0 3D graphics accelerator and a multi-format HD 1080p video decoder and encoder, making it suitable for rich multimedia applications.
  • Advanced Connectivity: With a range of connectivity options that include dual CAN, dual Ethernet, and multiple USB ports, this processor can easily interface with various peripherals and networks.
  • Low Power Consumption: Despite its powerful performance, the MCIMX537CVV8C is designed for energy efficiency, which is crucial for portable and battery-operated devices.
  • Robust Security: The processor features hardware-enabled security capabilities, including a random number generator and cryptographic acceleration, providing a secure foundation for applications that handle sensitive data.

The NXP MCIMX537CVV8C is a comprehensive solution that integrates quality, performance, and long-term reliability. Its BGA package allows for compact and integrated designs, while its extended temperature range makes it suitable for operation in harsh environments. Whether you're designing an advanced user interface, a connected device, or a power-conscious portable system, the MCIMX537CVV8C provides the processing power, graphics performance, and security features necessary to create innovative and competitive products.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.8751 $358.8751
2+ $321.7500 $643.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess