EN
  • EN
  • DE

MCIMX502CVK8B

Part No MCIMX502CVK8B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX50 Applications Processors for Consumer Products | IC MPU I.MX50 800MHZ 416MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, LPDDR2, DDR2
Graphics Acceleration Yes
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating 0°C ~ 70°C
Security Features Boot Security, Cryptography, Secure JTAG
Manufacturer Package 416-LFBGA
Supplier Device Package 416-MAPBGA (13x13)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Family Part Number MCIMX502
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220755-MCIMX502CVK8B
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX502CVK8B CAD Model

Description

The MCIMX502CVK8B is a high-performance, low-power, multimedia-focused processor from NXP Semiconductors. This advanced system-on-chip (SoC) is part of the i.MX50 family, designed to meet the needs of the evolving portable and consumer electronics markets. It is particularly well-suited for applications such as e-readers, industrial tablets, and other smart devices that require rich graphics, enhanced security features, and high levels of integration.

Key Features

  • Core: Built around the ARM Cortex-A8 processor, the MCIMX502CVK8B delivers robust computational power with a clock speed that can reach up to 800 MHz, ensuring smooth and efficient operation for complex tasks.
  • Graphics: The SoC includes an integrated PowerVR SGX graphics engine, providing exceptional graphics performance for 2D and 3D visuals, which is essential for multimedia applications.
  • Memory: It supports a variety of memory interfaces, including DDR2 and LPDDR2, allowing for flexible design options and ample storage capacity for system and application data.
  • Display Interface: The processor boasts a sophisticated display controller that supports a range of display types and resolutions, enabling the creation of vibrant and sharp visuals on e-paper or LCD screens.
  • Connectivity: A rich set of connectivity options is available, including USB 2.0, SPI, UART, and I2C interfaces, facilitating communication with a wide array of peripherals and devices.
  • Power Efficiency: The MCIMX502CVK8B is designed for power-sensitive applications, featuring power management capabilities that help extend battery life and reduce energy consumption.

Applications

The versatility of the MCIMX502CVK8B makes it ideal for a range of applications. Its capability to handle high-resolution displays and complex graphics processing makes it perfect for e-readers and educational tablets. Its connectivity features and power efficiency make it equally suitable for industrial control panels, portable medical devices, and smart home control systems.

Quality and Reliability

NXP is known for its commitment to quality, and the MCIMX502CVK8B is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of both consumer and industrial applications.

You May Also Be Interested in

IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,552.2389 $1,552.2389
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess