EN
  • EN
  • DE

75586-0002

Part No 75586-0002
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description 0.80mm Pitch, iPass™ I/O SMT Receptacle, Right Angle, External Application, 68 Circuit, 0.38μ Gold (Au)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1133628-75586-0002
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 75586-0002 CAD Model

Description

The Molex 75586-0002 is a pluggable connector designed for high-density signal and power applications. As a key component in modular electronic systems, this connector offers a reliable and efficient method for connecting and disconnecting circuit boards or modules. Its robust construction and precise engineering ensure signal integrity and long-term performance in demanding environments.

Applications

  • Telecommunications equipment
  • Data networking systems
  • Industrial automation
  • Medical devices
  • Servers and storage systems

Features

  • High-density contact arrangement
  • Polarization to prevent mismating
  • Robust latching mechanism for secure connections
  • Durable housing material for harsh environments
  • Gold-plated contacts for superior conductivity and corrosion resistance

Benefits

  • Enables rapid assembly and disassembly of electronic modules
  • Improves system serviceability and maintenance
  • Reduces downtime due to connection failures
  • Ensures reliable signal transmission
  • Offers a compact and space-saving design

Additional Details

The 75586-0002 connector features a specific contact pitch designed for optimal signal performance. The housing material is typically a high-performance plastic that can withstand elevated temperatures and resist chemical exposure. The gold plating on the contacts ensures a low contact resistance and long-term reliability. This connector is often used in backplane applications where multiple boards need to be connected securely and efficiently. Its design adheres to industry standards for pluggable connectors, ensuring compatibility with various mating components. The latching mechanism is designed to provide a secure and audible confirmation of proper connection. Proper installation and handling procedures should be followed to ensure optimal performance and longevity of the connector.

You May Also Be Interested in

Amphenol
CONN SAS RCPT 29POS SLD SMD
Lowest to $8.3656
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Amphenol FCI
CONN IND MINI I PLG 8POS IDC STR
Need more? Email Us
Molex, LLC
CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $28.8311
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
TE Connectivity
CONN SFP+ CAGE SLD R/A / Position SFP+ Cage Connector Solder Through Hole, Right Angle
Lowest to $6.3055
Amphenol
CONN SFP+ CAGE W/HSINK PRESS RA
Lowest to $8.0437
JAE Electronics
CONN MULTI-PURP PLUG 40P R/A SMD / 40 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
Lowest to $6.1665

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2989 $65.0923
16+ $7.6299 $122.0784
24+ $7.3915 $177.3960
33+ $7.1531 $236.0523
42+ $6.9147 $290.4174
56+ $6.1993 $347.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess