EN
  • EN
  • DE

E5EC-QX2DBM-008

Part No E5EC-QX2DBM-008
Manufacturer Omron
Catalog Controllers - Process, Temperature
Description CONTROL TEMP RELAY/VOLTAGE 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W)
Input Range -200°C ~ 2300°C, 0 ~ 20mA, 0 ~ 10VDC
Output Type Relay (3), Voltage (External SSR) (2)
Control Method On/Off, Proportional (PID)
Communications RS-485
Number Of Characters Per Row 4, 4, 4
Display Type LCD - Tri Color Characters, Backlight
Display Characters - Height 0.710" (18.00mm), 0.433" (11.00mm), 0.307" (7.80mm)
Voltage - Supply 24VAC/DC
Panel Cutout Dimensions Rectangular - 92.00mm x 45.00mm
Mounting Type Panel Mount
Termination Style Spring Terminal
Ingress Protection IP66 - Dust Tight, Water Resistant
Features Heater Fault Detection;5;9;7;10;8;3;4;2;1;1920;4821;3689;3795;1864;2283;966;2039;4242;602201;4614;2066;1669;5710;602206;1885;5425;18;5431;1849;5812;314;3588;5880;236;1110;3208;2046;68;4938;4080;4008;4106;3473;4173;818;0;1911;4655;4656;4169;6824;127026;1054;44981;132313;132315;44959;23616;23542;23541;23544;36135;44982;44983;13990;44960;45674;20502;23612;46148;20503;46149;44961;20504;44962;44963;62111;45675;62651;20505;46150;44964;117843;44966;44965;20507;44967;44968;44969;45676;58769;44970;45677;62650;20509;46151;23613;46152;46153;20331;62100;44971;45014;58770;20510;44972;44989;20511;20512;44973;44974;126747;126752;126749;126754;126756;126751;126748;126757;126759;126743;126740;1237;36710;37296;46154;37297;20334;44956;44957;44958;44984;20336;37644;10168;44975;44976;44977;44978;54880;44979;34873;65121;44980;63751;1033;94614;23543;91217;91218;113801;91219;113802;91220;91222;93353;113800;93354;91216;113808;91221;113807;54;3336;44985;47154;44986;132314;11795;47228;93355;113806;114064;106958;1444;128129;43412;75942;96026;44987;203;1324;82616;82617;69786;65947;44988;81910;21487;119849;131126;131616;131128;131127;1565;95263;16108;20262;6033;7104;120812;43183;99292;102636;99293;6181;3745;82618;16117;104265;62;61;3;792;804;4;0;2;4;7;1;1;353796;389144;390050;433984;799290;390070;390071;699239;390072;390073;390074;723330;824757;824692;499934;824754;824693;760575;824755;634561;632866;390075;635699;824756;410882;824291;759466;459492;632867;823365;510403;410884;410885;410886;410887;410889;410888;734071;830193;410890;685046;632868;789274;499936;459493;410895;410896;410898;410894;459494;410893;510404;499937;499935;410892;410891;824690;410883;632869;410900;763192;717944;410901;410902;704314;433983;410905;410906;499938;410904;410903;410907;791607;632858;632859;510402;829797;162184;499929;499928;499924;830192;734334;759467;723331;634559;824289;139814;499925;139816;459485;139818;499926;665998;139820;699237;433988;139822;139823;139824;139829;139834;459486;699238;721669;139835;139836;139837;139844;139839;139840;139841;139852;433987;139854;139855;674959;674958;119339;119340;674960;789273;632857;459484;473480;791608;828474;67920;459490;459491;304571;304572;632863;433985;433986;459489;459488;236114;236118;236119;499927;830191;212425;212634;632861;459487;181539;181554;139342;791604;63714;3051;3194;799046;480589;3196;510401;823363;38883;38892;38893;839284;38906;38907;632854;38926;38927;38928;38929;38932;38933;38935;38938;38939;38943;38945;38967;38968;632855;39001;39022;791227;791226;14160;15880;25394;39814;39832;39869;39889;39893;793623;799289;121453;121484;837587;203287;203342;203350;837586;2677;837257;837252;837242;837263;837223;838657;837270;837255;837240;837258;837274;836926;837276;837249;837233;837254;837279;837251;837228;837239;837229;837243;837238;837265;837273;837232;836923;836927;837262;281591;837266;837253;837237;836855;837277;837272;837260;837219;837278;836925;838656;837250;837275;837241;837226;837271;837220;837268;837264;837245;837269;837281;837248;837225;837221;837235;837256;837230;837280;837234;837259;836924;837247;837224;837261;837267;837231;837227;837246;837244;837236;837757;837747;837760;837761;837746;837763;837744;837771;837768;837759;837749;837767;837751;837745;837770;837766;837772;837752;837758;837769;837748;837764;837754;103869;837765;837743;837762;837753;837750;837222;837756;837755;137976;186513;18
Ultra Librarian 3D Model Ultra Librarian E5EC-QX2DBM-008 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL TEMP/PROCESS 100-240V
Need more? Email Us
Omron
TC CURRENT OUTPUT 100-240VAC
Need more? Email Us
Omron
CONTROL TEMP/PROC 24V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC 24V PANEL MT
Need more? Email Us
Omron
CONTROL TEMP 100-240V PANEL MT
Need more? Email Us
Omron
TC CURRENT OUTPUT 24VAC/DC
Need more? Email Us
Omron
CONTROL TEMP RELAY OUT 100-240V
Need more? Email Us
Omron
CONTROL TEMP/PROC RELAY OUT 24V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess