EN
  • EN
  • DE

MCIMX31LCVMN4DR2

Part No MCIMX31LCVMN4DR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX31 400MHZ 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features ARM1136JF-S Microprocessor IC series 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Manufacturer NXP
Series i.MX31
Package Reel - TR
Core Processor ARM1136JF-S
Speed 400MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 473-LFBGA
Case / Package 473-LFBGA (19x19)
Family Name MCIMX31
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 935319427518, MCIMX31LCVMN4DR2-ND, 568-15228-6, 568-15228-1, 568-15228-2
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926531-MCIMX31LCVMN4DR2
Ultra Librarian 3D Model Ultra Librarian MCIMX31LCVMN4DR2 CAD Model

Description

The NXP MCIMX31LCVMN4DR2 is a high-performance, low-power, mobile multimedia application processor designed to meet the demanding needs of modern embedded applications. This processor is part of NXP's i.MX31 family, which is renowned for its advanced integrated multimedia features and robust processing capabilities.

Key Features

  • Core: ARM11™ MCU core, running at up to 532 MHz, provides a robust platform for high-speed computing and real-time processing.
  • Memory: Comes with a 16KB L1 Instruction Cache and a 16KB L1 Data Cache, as well as a 128KB L2 Cache, supporting enhanced memory performance.
  • Graphics: Integrated 3D graphics processor with a Vector Floating Point (VFP11) co-processor to deliver rich multimedia and gaming experiences.
  • Video Processing: Comprehensive video processing unit with support for H.264, MPEG-4, and other video codecs, enabling high-quality video playback and streaming.
  • Audio: Features an audio codec interface, supporting multiple audio formats for a superior audio experience.
  • Connectivity: Includes a variety of connectivity options such as USB 2.0, I2C, SPI, and UART interfaces, catering to a wide range of peripheral and networking requirements.
  • Power Management: Advanced power management features that minimize power consumption during both active and standby modes, making it ideal for portable and battery-powered devices.

Applications

The versatility of the NXP MCIMX31LCVMN4DR2 makes it suitable for a wide array of applications. Its powerful multimedia capabilities make it perfect for portable media players, digital cameras, and gaming devices. Additionally, its robust processing power and connectivity features are well-suited for automotive infotainment systems, industrial control systems, and medical devices where reliability and performance are critical.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the MCIMX31LCVMN4DR2 is no exception. This processor is designed to meet the stringent requirements of the industrial and automotive markets, ensuring long-term performance and stability in a variety of environmental conditions.

You May Also Be Interested in

IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.3771 $66.7542
4+ $27.3863 $109.5452
6+ $26.5305 $159.1830
8+ $25.6747 $205.3976
11+ $24.8189 $273.0079
14+ $22.2514 $311.5196
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 375 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess