EN
  • EN
  • DE

MAX98357AETE+

Part No MAX98357AETE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.2W 16TQFN / Amplifier IC 1-Channel (Mono) Class D 16-TQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.2W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 16-TQFN (3x3)
Package / Case 16-WFQFN Exposed Pad
Base Product Number MAX98357
Standard Package 490
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260628-MAX98357AETE+
Ultra Librarian 3D Model Ultra Librarian MAX98357AETE+ CAD Model

Description

Maxim Integrated MAX98357AETE+ Product Overview

The MAX98357AETE+ from Maxim Integrated is a high-efficiency, low-cost, digital pulse-code modulation (PCM) input class D audio amplifier that provides a premier audio solution for a multitude of applications. This compact and innovative component is designed for simplicity and flexibility, making it an ideal choice for designers looking to enhance the audio performance of their projects without the complexity of analog input amplifiers.

Key Features

  • High Efficiency: With its class D operation, the MAX98357AETE+ offers high power efficiency, making it suitable for battery-powered devices where energy conservation is crucial.
  • Wide Voltage Range: The device operates on a supply voltage range from 2.5V to 5.5V, accommodating various power sources and allowing for flexible design options.
  • PCM Input Interface: The amplifier accepts PCM data input, which simplifies the digital audio integration process by eliminating the need for an external digital-to-analog converter (DAC).
  • Adjustable Gain: It features three selectable gain settings that can be configured without external components, offering design versatility for different output requirements.
  • Robust Thermal Performance: The MAX98357AETE+ is available in a thermally efficient 16-pin TQFN package, ensuring reliable operation even under high load conditions.

Applications

The versatile nature of the MAX98357AETE+ makes it suitable for a wide array of applications, including:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Home entertainment systems
  • Multi-media monitors and TVs
  • Gaming headsets

Conclusion

In summary, the MAX98357AETE+ from Maxim Integrated stands out as a powerful audio amplifier that combines high efficiency, digital simplicity, and flexible gain settings in a compact package. Its ease of integration and wide application range make it a go-to choice for designers looking to deliver high-quality sound in their products. Whether for personal devices or home entertainment systems, the MAX98357AETE+ is engineered to provide a superior audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0612 $53.0600
105+ $0.9941 $104.3805
160+ $0.9605 $153.6800
225+ $0.8933 $200.9925
295+ $0.8598 $253.6410
365+ $0.8262 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,917 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess