Product Overview: NXP PCA9557PW/G
The PCA9557PW/G is a robust, low-voltage 8-bit I/O expander produced by NXP Semiconductors. This versatile component is designed for the I²C-bus and SMBus, making it an ideal choice for extending the input/output capabilities of microcontrollers in a wide array of applications, including mobile devices, servers, and industrial control systems.
Key Features
- Interface Type: I²C, SMBus
- Voltage Operation Range: 2.3V to 5.5V, accommodating various system power requirements.
- Frequency: Up to 400 kHz on the I²C-bus, enabling fast data transfer rates.
- Ports: 8-bit configurable as inputs or outputs, providing flexible I/O expansion.
- Quiescent Current: Low power consumption, making it suitable for battery-powered devices.
- Package: Offered in a TSSOP16 package, ensuring compact integration into system designs.
Applications
The PCA9557PW/G is engineered to be a versatile component suitable for an array of applications. Its ability to function under a wide voltage range and communicate via a standard I²C-bus interface makes it perfect for use in:
- Servers and personal computers
- Industrial control systems
- Robotics
- Portable electronics
- Automotive control systems
Advantages
Integrating the PCA9557PW/G into your design offers multiple advantages. Its low power consumption is critical for extending battery life in portable applications. The device's built-in oscillator eliminates the need for external timing components, reducing the overall bill of materials. Additionally, its built-in power-on reset facilitates reliable operation upon startup.
Ordering Information
The product is designated by the part number PCA9557PW/G, where the suffix indicates the packaging and temperature grade options. For specific ordering and product information, it is recommended to consult the latest datasheets and product specifications provided by NXP Semiconductors.