EN
  • EN
  • DE

PIC16F1527-I/PT

Part No PIC16F1527-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 30x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 711677-PIC16F1527-I/PT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F1527
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F1527-I/PT CAD Model

Description

Microchip Technology's PIC16F1527-I/PT Microcontroller

The PIC16F1527-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the expansive PIC16F family, known for its versatility and efficiency in handling a wide range of embedded applications. The PIC16F1527-I/PT is designed to cater to the demands of both industrial and consumer applications, offering a perfect blend of power, functionality, and reliability.

This microcontroller features a robust 8-bit architecture that provides a maximum CPU speed of 32 MHz. It is equipped with 14 KB of flash memory, which is ample for storing complex programs and 512 bytes of EEPROM for data that requires frequent updates. The device also includes 1 KB of RAM, ensuring smooth operation and efficient data handling.

The PIC16F1527-I/PT comes in a 64-pin TQFP (Thin Quad Flat Pack) package, which allows for a compact design while still offering plenty of I/O options for interfacing with other components. It boasts an impressive array of peripherals, including:

  • Two Enhanced Capture/Compare/PWM (ECCP) modules
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) modules
  • 25 channels of 10-bit Analog-to-Digital Converter (ADC)
  • Two Comparators
  • Programmable Brown-Out Reset (BOR)

With its operating voltage range of 1.8V to 5.5V, the PIC16F1527-I/PT is incredibly versatile, suitable for low-power and battery-powered applications. The device also supports a wide temperature range from -40°C to +85°C, making it resilient in harsh environments.

Microchip's MPLAB® X Integrated Development Environment (IDE) supports the PIC16F1527-I/PT, providing developers with a comprehensive suite of tools for programming and debugging. Additionally, the MCU is compatible with Microchip's PICkit™ 3 or MPLAB ICD 3 in-circuit debuggers for seamless development and testing.

In summary, the PIC16F1527-I/PT from Microchip Technology is a powerful and reliable microcontroller that offers a rich feature set for a multitude of applications. Its extensive memory, wide range of peripherals, and robust design make it a go-to choice for engineers and hobbyists alike.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3979 $53.9790
23+ $4.4290 $101.8670
35+ $4.2906 $150.1710
49+ $4.1522 $203.4578
63+ $4.0138 $252.8694
84+ $3.5986 $302.2824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,930 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess