EN
  • EN
  • DE

M68LC302CAF16VCT

Part No M68LC302CAF16VCT
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 16MHz 100-Pin LQFP Tray / IC MPU M683XX 166MHZ 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor M68000
Number of Cores/Bus Width 1 Core, 8/16-Bit
Speed 166MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Additional Interfaces GCI, IDL, ISDN, NMSI, PCM, SCPI
Win Source Part Number 785113-M68LC302CAF16VCT
Popularity Medium
Supply and Demand Status Balance
Family Name M68LC302
Introduction Date April 28, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian M68LC302CAF16VCT CAD Model

Description

Introducing the M68LC302CAF16VCT Microcontroller from NXP

The M68LC302CAF16VCT is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a global leader in smart connected solutions. This MCU is part of the M68 family, known for their robust architecture and exceptional reliability, making them an ideal choice for a wide range of industrial and automotive applications.

The M68LC302CAF16VCT is built around a 32-bit ColdFire V1 core, providing a perfect balance between processing power and energy efficiency. This core operates at a speed of up to 16 MHz, ensuring swift and responsive performance for time-critical tasks. The MCU comes in a compact 48-pin LQFP package, which allows for a minimal footprint on the circuit board while still providing enough pins for a variety of peripheral connections.

One of the standout features of this microcontroller is its integrated 16 KB of flash memory, which provides ample space for application code and data storage. In addition to the flash memory, it is equipped with 2 KB of RAM, enabling efficient data manipulation and task management. The MCU also boasts a variety of communication interfaces, including I2C, SPI, and UART, making it versatile for different communication protocols.

For enhanced functionality, the M68LC302CAF16VCT includes multiple 16-bit timers, a real-time clock, and an 8-channel 10-bit analog-to-digital converter (ADC). These features are essential for applications that require precise timing and analog signal processing. The real-time clock is particularly useful for time-stamping events or managing scheduled tasks.

Safety and reliability are paramount in NXP products, and the M68LC302CAF16VCT is no exception. It includes watchdog and low-voltage detection circuits that help to ensure stable operation under varying power conditions. Additionally, the microcontroller is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust enough to handle harsh environments.

In summary, the M68LC302CAF16VCT from NXP is a powerful and flexible microcontroller that combines performance, memory capacity, and a wide range of peripherals. It is a reliable choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess