EN
  • EN
  • DE

MCIMX258CJM4A

Part No MCIMX258CJM4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX25 ARM926EJ-S 0.09um 400-Pin MAP-BGA Tray / i.MX25 Applications Processor for Consumer and Industrial Products | IC MPU I.MX25 400MHZ 400MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD, Touchscreen
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Boot Security, Cryptography, Secure Fusebox, Secure JTAG, Secure Memory, Tamper Detection
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Part Number MCIMX258
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220736-MCIMX258CJM4A
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCIMX258
Introduction Date June 25, 2010
ECCN 5A992.c
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCIMX258CJM4A CAD Model

Description

Product Overview: MCIMX258CJM4A by NXP

The MCIMX258CJM4A is a high-performance microprocessor from NXP's renowned i.MX series, designed to meet the requirements of advanced multimedia applications. This product is built upon ARM architecture, specifically the ARM926EJ-S core, which operates at a maximum speed of 400 MHz, providing a balanced compromise between computational power and energy efficiency.

The i.MX25 family of processors is known for its rich set of integrated peripherals, making it a versatile choice for a wide range of industrial and consumer applications. The MCIMX258CJM4A is particularly well-suited for applications in automotive infotainment, industrial control, medical devices, and point-of-sale systems, where reliable performance and connectivity are paramount.

Key Features:

  • High-Performance ARM Core: ARM926EJ-S core capable of running up to 400 MHz.
  • Memory Support: Integrated memory controller supporting DDR2, NAND flash, and mobile DDR.
  • Graphics Acceleration: On-board graphics processing unit (GPU) for 2D acceleration, enhancing the visual experience of user interfaces and multimedia content.
  • Connectivity: A comprehensive set of connectivity options including USB OTG, Ethernet, CAN, and multiple UARTs.
  • Robust Security: Features hardware encryption and secure boot for applications requiring data protection and integrity.
  • Low Power Consumption: Power management features that enable energy-efficient operation, extending the battery life of portable devices.

Applications:

  • Automotive infotainment systems
  • Industrial control and automation
  • Medical devices and healthcare systems
  • Point-of-sale (POS) terminals

The MCIMX258CJM4A from NXP is a testament to the company's commitment to providing innovative solutions that drive the smart, connected world. Its integration of advanced features with a focus on security and connectivity makes it an ideal choice for developers looking to create sophisticated devices that require robust operation in challenging environments. With NXP's support and extensive documentation, integrating the MCIMX258CJM4A into your product design can help accelerate time-to-market and ensure long-term success.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8861 $50.6583
8+ $13.8553 $110.8424
12+ $13.4223 $161.0676
16+ $12.9893 $207.8288
20+ $12.5563 $251.1260
27+ $11.2574 $303.9498
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess