EN
  • EN
  • DE

MAX14932AAWE+

Part No MAX14932AAWE+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description DGTL ISO 2750VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2750Vrms 4 Channel 1Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Max) 54.1ns, 55.3ns
Pulse Width Distortion (Max) 4.5ns
Rise / Fall Time (Typ) 2ns, 2ns
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX14932
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX14932AAWE+-CRL,Q14676046
Standard Package 46
Win Source Part Number 1218800-MAX14932AAWE+
Ultra Librarian 3D Model Ultra Librarian MAX14932AAWE+ CAD Model

Description

Maxim Integrated MAX14932AAWE+ Digital Isolator

The MAX14932AAWE+ is a high-performance, four-channel digital isolator from Maxim Integrated, designed to provide robust communication and isolation in a compact package. This component is a key player in ensuring signal integrity and electrical isolation in various industrial, medical, and telecommunications applications where data and signal transfer between different voltage domains is required.

Key Features

  • Channel Configuration: The device features four independent isolation channels, each capable of transferring data in one direction, making it ideal for applications that require unidirectional data flow.
  • High Data Rate: With support for up to 25Mbps, the MAX14932AAWE+ is suitable for high-speed communication requirements.
  • Integrated DC-DC Converter: The inclusion of an integrated DC-DC converter simplifies power supply design by providing isolated power alongside signal isolation.
  • Robust Isolation: The device offers up to 600V RMS (1 minute) of galvanic isolation, providing excellent protection against high-voltage spikes and surges.
  • Low Power Consumption: Its energy-efficient design ensures low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX14932AAWE+ can reliably function in harsh environmental conditions.
  • Package: Housed in a 16-Wide SOIC package, the device offers a compact footprint for space-constrained applications.

Applications

  • Industrial Automation
  • Medical Systems
  • Telecommunications Equipment
  • Data Acquisition Systems
  • Motor Control Circuits

The MAX14932AAWE+ digital isolator is an essential component for designers looking to create a reliable, high-performance interface between different logic domains. Its advanced features ensure that digital signals are accurately and safely transmitted across isolation barriers, preserving data integrity and protecting sensitive circuitry from electrical noise and potential damage. With its robust design and integrated features, the MAX14932AAWE+ from Maxim Integrated stands out as a top choice for any application requiring dependable isolation capabilities.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess