Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 60MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 73
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 121-LBGA
Supplier Device Package 121-MAPBGA (12x12)
Family Part Number MCF52233
Manufacturer Pack Quantity 189
MSL Level 3 (168 Hours)
Win Source Part Number 1220648-MCF52233CVM60
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52233CVM60 CAD Model

Description

The NXP MCF52233CVM60 is a high-performance microcontroller that is part of NXP's MCF5223x series of 32-bit devices. This microcontroller is designed for embedded applications requiring a high level of integration and low power consumption. It is based on the V2 ColdFire core and operates at a maximum frequency of 60 MHz, providing a balance of processing power and energy efficiency.

Key Features

  • Core: V2 ColdFire core with a maximum frequency of 60 MHz, providing a solid foundation for both complex algorithms and simple control tasks.
  • Memory: Integrated 256 KB flash memory and 32 KB SRAM, allowing for ample storage for code and data.
  • Connectivity: Offers a variety of communication interfaces including Ethernet, CAN, UART, I2C, SPI, and USB, enabling easy integration into a wide range of systems and networks.
  • Timers: Equipped with multiple timers, including a Real-Time Timer, Pulse Width Modulators (PWM), and General-Purpose Timers, to handle a wide array of timing and control operations.
  • Analog-to-Digital Converter: Onboard 12-bit ADC with up to 8 channels, providing precise measurement and monitoring of analog signals.
  • Package: Available in a 144-LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.

Applications

The MCF52233CVM60 is a versatile microcontroller that can be used in a variety of applications, including industrial control systems, home automation, medical devices, and networked communication devices. Its robust set of features and connectivity options make it an ideal choice for applications requiring a mix of processing power, low power consumption, and multiple communication protocols.

Support and Resources

NXP provides extensive support for the MCF52233CVM60, including technical documentation, development tools, and software libraries to streamline the development process. Designers can also take advantage of NXP's community forums and technical support services for additional guidance and troubleshooting.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention