EN
  • EN
  • DE

MCP14A0154-E/MS

Part No MCP14A0154-E/MS
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Voltage - Supply 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise / Fall Time (Typ) 11.5ns, 10ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MCP14A0154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372565-MCP14A0154-E/MS
Ultra Librarian 3D Model Ultra Librarian MCP14A0154-E/MS CAD Model

Description

The MCP14A0154-E/MS from Microchip Technology is a high-performance motor driver integrated circuit designed to deliver exceptional control and efficiency for a wide range of motor types. This device is particularly suitable for applications that require precise motor operation, such as industrial automation, robotics, and consumer electronics.

Key Features:

  • Output Configuration: The MCP14A0154-E/MS features a single output channel, capable of delivering a continuous output current to efficiently drive your motor.
  • Supply Voltage: Operating over a broad voltage range, this motor driver is versatile and can be used in various systems without the need for additional voltage regulation components.
  • High-Speed Operation: Designed for high-speed applications, the MCP14A0154-E/MS ensures that your motor can respond quickly to control inputs, making it ideal for dynamic systems that require rapid changes in speed or direction.
  • Protection Features: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of your motor control system.
  • Package Type: The motor driver is available in an MSOP-8 (Microchip's "Micro Small Outline Package") that offers a compact footprint, making it an excellent choice for space-constrained applications.

Applications:

The MCP14A0154-E/MS is ideally suited for a range of applications, including but not limited to:

  • Automated Guided Vehicles (AGVs)
  • Robotics and Drones
  • Office Automation (Printers, Scanners)
  • Home Appliances
  • Battery-Powered Devices

Technical Specifications:

Part Number: MCP14A0154-E/MS
Manufacturer: Microchip Technology
Mounting Type: Surface Mount
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

With its robust design, the MCP14A0154-E/MS from Microchip Technology stands out as a reliable and efficient solution for advanced motor control applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess