EN
  • EN
  • DE

NCS2200AGEVB

Part No NCS2200AGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL NCS2200A COMP UDFN6 / NCS2200A Comparator Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Comparator, Single
Embedded No
Utilized IC / Part NCS2200A
Supplied Contents Board(s)
Win Source Part Number 793546-NCS2200AGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name NCS2200A
Introduction Date May 14, 2012
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCS2200AGEVB CAD Model

Description

The NCS2200AGEVB from ON Semiconductor is an evaluation board designed for engineers and developers to assess the capabilities and performance of the NCS2200A, a high precision, low power comparator from ON Semiconductor. This evaluation board serves as a robust platform for quick and easy prototyping, enabling users to expedite the design and testing phase of their projects.

Key Features

  • High Precision: The NCS2200A comparator on the board offers high precision with a low input offset voltage, making it suitable for a variety of precision applications.
  • Low Power Consumption: Designed for energy-sensitive projects, the NCS2200A boasts low power consumption, ensuring efficiency in battery-powered and portable devices.
  • Flexible Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Push-Pull Output: The comparator features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the output interface.
  • Compact and User-Friendly: The NCS2200AGEVB is compact in size, and its user-friendly layout ensures ease of use for quick evaluation and testing.

Applications

The NCS2200A comparator is versatile and can be used in a wide range of applications, including:

  • Battery monitoring
  • Threshold detection
  • Window comparators
  • Zero-crossing detectors
  • Level shifting

Technical Specifications

  • Input Offset Voltage: Typically 1 mV
  • Supply Voltage Range: 1.6V to 5.5V
  • Quiescent Current: Typically 750 nA
  • Propagation Delay: Typically 7 µs

The NCS2200AGEVB evaluation board is an essential tool for designers looking to implement the NCS2200A comparator in their systems. It provides a straightforward approach to testing the comparator's performance and integrating it into a wide array of electronic applications. With its high precision and low power consumption, the NCS2200A is an excellent choice for developing efficient and reliable circuits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess