EN
  • EN
  • DE

MCF51JU64VLF

Part No MCF51JU64VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V1
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 11x12b, D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1074481-MCF51JU64VLF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCF51JU64VLF CAD Model

Description

Introducing the NXP MCF51JU64VLF Microcontroller

The NXP MCF51JU64VLF is a highly integrated, robust microcontroller designed to empower a wide range of applications with its remarkable set of features. This microcontroller is part of NXP's MCF51JU series, which is renowned for its exceptional performance and reliability in embedded systems.

Core Features

  • Core: At the heart of the MCF51JU64VLF is a 32-bit ColdFire V1 core that runs at a speed of up to 50 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes equipped with 64KB of flash memory and 8KB of RAM, offering ample space for program storage and efficient operation of complex applications.
  • Communication Interfaces: The device includes a variety of communication interfaces such as I2C, SPI, and two UARTs, making it highly versatile for serial data exchange with peripherals and other microcontrollers.

Advanced Peripherals

  • ADC: An integrated 12-bit analog-to-digital converter ensures precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers: Multiple timers, including an RTC (Real-Time Clock), provide excellent tools for managing time-related tasks within embedded systems.
  • PWM: Pulse Width Modulation (PWM) modules allow for accurate control over motor speeds and LED dimming, among other uses.

Robust Design and Power Efficiency

The MCF51JU64VLF is designed with power efficiency in mind, featuring multiple power-saving modes that reduce energy consumption during idle periods. Its robust design also ensures stable operation under various conditions, making it a reliable choice for industrial, automotive, and consumer applications.

Development Support

NXP supports the MCF51JU64VLF with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). This support helps to accelerate the development process and reduce time-to-market for products built around this microcontroller.

In summary, the NXP MCF51JU64VLF microcontroller is an excellent choice for developers looking for a powerful, feature-rich MCU that does not compromise on power efficiency or reliability. Whether it's for control systems, automation, or IoT devices, this microcontroller is well-suited to meet the demands of today's sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess