EN
  • EN
  • DE

MCF51JM128VLD

Part No MCF51JM128VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 44LQFP / Coldfire V1 series Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51JM
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935321305557,2156-MCF51JM128VLD,FREFREMCF51JM128VLD
Standard Package 800
Win Source Part Number 1226762-MCF51JM128VLD
Ultra Librarian 3D Model Ultra Librarian MCF51JM128VLD CAD Model

Description

The NXP MCF51JM128VLD is a robust microcontroller that offers a versatile blend of features suitable for a wide range of applications. It is part of the MCF51JM series, which is designed to provide a high level of integration and performance for embedded systems.

Key Features:

  • Core: At the heart of the MCF51JM128VLD is a ColdFire V1 core, which delivers a balance of speed and power efficiency. This 32-bit core operates at a maximum frequency of 50 MHz, providing the computational power needed for complex tasks.
  • Memory: The device comes with 128 KB of flash memory and 16 KB of RAM, making it suitable for applications that require a moderate amount of code storage and data processing space.
  • Connectivity: It offers a range of connectivity options, including USB 2.0 On-The-Go (OTG) controller, multiple serial communication interfaces (SCI), Serial Peripheral Interface (SPI), and an Inter-Integrated Circuit (I²C) bus interface, enabling easy integration with peripheral devices and other components.
  • Analog Features: The microcontroller includes an analog-to-digital converter (ADC) with up to 12 channels, providing accurate analog signal measurements for applications such as sensor interfacing.
  • Timers: It features a variety of timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is ideal for precise timing and control operations.
  • Package: The MCF51JM128VLD is available in a low-profile 64-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, allowing for flexible power management and compatibility with various types of power supplies.

The NXP MCF51JM128VLD is designed with an emphasis on ease of use and rapid development. It is supported by an extensive range of development tools, including integrated development environments (IDEs), software libraries, and example code to accelerate the design process. Whether it's for industrial control, consumer electronics, or medical devices, the MCF51JM128VLD provides a reliable and efficient solution for your embedded system needs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1894 $60.3788
5+ $24.7708 $123.8540
7+ $23.9967 $167.9769
9+ $23.2226 $209.0034
12+ $22.4486 $269.3832
15+ $20.1263 $301.8945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess