EN
  • EN
  • DE

MC9S12XF512MLH

Part No MC9S12XF512MLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64LQFP / HCS12X HCS12X Microcontroller IC 16-Bit 50MHz 512KB (512K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer NXP USA Inc.
Packaging Tray
Product Status Not For New Designs
Core Processor HCS12X
Core Size 16-Bit
Speed 50MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 42
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MC9S12
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935321303557
Standard Package 800
Win Source Part Number 1318711-MC9S12XF512MLH
Ultra Librarian 3D Model Ultra Librarian MC9S12XF512MLH CAD Model

Description

The NXP MC9S12XF512MLH is a sophisticated 16-bit microcontroller that belongs to the HCS12X family of microcontrollers. It is designed to deliver exceptional performance and flexibility for a wide range of automotive and industrial applications. With its integrated features and capabilities, the MC9S12XF512MLH is an ideal choice for complex and demanding control tasks.

Key Features

  • CPU: The MC9S12XF512MLH is built around the HCS12X CPU which operates at frequencies up to 50 MHz. It provides a high level of integration and efficiency, with a 16-bit architecture that ensures robust performance for real-time applications.
  • Memory: This microcontroller comes with 512 KB of flash memory and 32 KB of RAM. The flash memory is partitioned into two banks, which allows for easy firmware updates and data storage without interrupting the normal operation of the device.
  • Digital I/O: It features a rich set of digital input/output (I/O) ports that can be configured to support various peripheral functions, providing flexibility in interfacing with other components and devices.
  • Advanced Timers: Multiple complex timer modules are included, offering a range of timing and pulse-width modulation (PWM) functionalities, which are essential for controlling motors, managing sensor inputs, and generating accurate time delays.
  • Communication Interfaces: The MC9S12XF512MLH is equipped with a variety of communication interfaces such as CAN, SPI, and SCI (UART), enabling it to connect and communicate with other microcontrollers, sensors, and actuators within a system.
  • Analog-to-Digital Converter: An integrated 12-bit analog-to-digital converter (ADC) provides precise analog input measurement, which is critical for sensor data acquisition and processing.
  • Voltage & Temperature Range: It operates within a voltage range of 3.13V to 5.5V and is designed to withstand industrial temperature ranges, making it suitable for harsh environments.
  • Packaging: The MC9S12XF512MLH comes in a 144-LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications.

Applications

With its robust set of features and capabilities, the NXP MC9S12XF512MLH is well-suited for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems that require high reliability and performance.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6560 $61.3120
5+ $25.1536 $125.7680
8+ $24.3682 $194.9456
10+ $23.5816 $235.8160
13+ $22.7962 $296.3506
17+ $20.4377 $347.4409
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess