EN
  • EN
  • DE

TPA6136A2YFFT

Part No TPA6136A2YFFT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD HDPHE 25MW STER 16BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 25mW x 2 @ 16 Ohm
Supply Voltage - Operating 2.3 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-DSBGA (1.56x1.56)
Dimension 16-UFBGA, DSBGA
Win Source Part Number 1111073-TPA6136A2YFFT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA6136A2YFFT CAD Model

Description

Product Overview: TPA6136A2YFFT by Texas Instruments

The TPA6136A2YFFT is a state-of-the-art DirectPath™ stereo headphone amplifier designed and manufactured by Texas Instruments. This advanced audio component is engineered to deliver high-quality sound performance for a wide range of consumer electronics, including smartphones, tablets, laptops, and portable gaming devices.

Key Features

  • High Fidelity Audio: With its DirectPath technology, the TPA6136A2YFFT ensures a clean audio signal path, resulting in a pure and natural sound experience.
  • Efficiency: This headphone amplifier is designed to minimize power consumption, making it ideal for battery-powered devices where energy efficiency is paramount.
  • Advanced Integration: The compact form factor of the YFFT package allows for seamless integration into modern, space-constrained designs without sacrificing audio quality.
  • Customizable Performance: With an array of gain settings and the ability to drive a wide range of headphone impedances, the TPA6136A2YFFT is highly versatile and can be tailored to specific audio requirements.

Technical Specifications

  • Output Power: Delivers up to 138 mW per channel into 16 Ω loads
  • Signal-to-Noise Ratio (SNR): Superior SNR of 100 dB
  • Total Harmonic Distortion (THD): Low THD+N of 0.008% at 1 kHz
  • Headphone Impedance Range: Supports a wide range from 16 Ω to 100 Ω
  • Supply Voltage: Operates from 2.5 V to 5.5 V
  • Package: 20-bump YFF (DSBGA) package

Applications

The TPA6136A2YFFT is ideally suited for applications that demand high-quality audio amplification in a compact footprint. It's the perfect choice for designers looking to enhance the audio experience in personal electronics without compromising on space or power efficiency.

Why Choose TPA6136A2YFFT?

When it comes to delivering a superior audio experience in a highly efficient and integrated package, the TPA6136A2YFFT stands out. Its combination of high fidelity audio, low power consumption, and design flexibility makes it an excellent choice for the next generation of portable audio devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0344 $51.7200
120+ $0.8488 $101.8560
185+ $0.8223 $152.1255
255+ $0.7957 $202.9035
330+ $0.7692 $253.8360
440+ $0.6896 $303.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess