EN
  • EN
  • DE

MC9S12XEQ512MAA

Part No MC9S12XEQ512MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12X RISC 512KB Flash 1.8V/2.8V/5V Automotive 80-Pin PQFP Tray / Reference Manual Covers MC9S12XE Family | IC MCU 16BIT 512KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12X
Data Bus Width 16-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 59
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Family Part Number MC9S12XEQ512
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220580-MC9S12XEQ512MAA
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC9S12XEQ512
Introduction Date October 01, 2008
ECCN 3A991.a.2
Country of Origin Taiwan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S12XEQ512MAA CAD Model

Description

The NXP MC9S12XEQ512MAA microcontroller is a sophisticated and versatile integrated circuit designed to cater to the demanding requirements of automotive and industrial control applications. This powerful microcontroller is part of NXP's HCS12X family of 16-bit devices, which are renowned for their robust performance and rich feature set.

Key Features

  • Core: The MC9S12XEQ512MAA is built around the HCS12X CPU, which operates at a frequency of up to 50 MHz. This core is an enhanced version of the HCS12 core, offering improved performance and greater efficiency.
  • Memory: It boasts a substantial memory capacity, including 512 KB of flash memory, 32 KB of RAM, and 4 KB of EEPROM. This ample memory space allows for complex program execution and data storage without the need for external memory components.
  • Advanced Peripherals: A wide range of integrated peripherals enhances the microcontroller's capabilities. These include multiple serial communication interfaces such as SCI, SPI, and I2C, a 12-channel 16-bit timer, an 8-channel 10-bit A/D converter, and a 2-channel CAN 2.0B controller for robust network communication.
  • Input/Output: The device provides up to 91 general-purpose input/output (GPIO) pins, giving designers the flexibility to connect a multitude of sensors, actuators, and other components.
  • Package: Housed in a 112-pin LQFP (Low-profile Quad Flat Package), the MC9S12XEQ512MAA is designed for space-constrained applications while offering sufficient I/O capabilities.

Applications

The NXP MC9S12XEQ512MAA is ideally suited for a wide range of applications, including but not limited to automotive control systems, such as engine management and body control modules, as well as industrial automation, robotics, and embedded systems requiring a high level of integration and processing power.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC9S12XEQ512MAA is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term availability. NXP also provides comprehensive technical support and documentation, making the integration of the MC9S12XEQ512MAA into your project as seamless as possible.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2891 $82.5782
3+ $33.8783 $101.6349
5+ $32.8196 $164.0980
7+ $31.7609 $222.3263
9+ $30.7022 $276.3198
11+ $27.5261 $302.7871
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess