EN
  • EN
  • DE

SI1305DL-TI-E3

Part No SI1305DL-TI-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189525-SI1305DL-TI-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI1305DL-TI-E3 CAD Model

Description

The SI1305DL-TI-E3 is a P-Channel 20V MOSFET from Vishay Siliconix, designed for small signal switching applications. It offers low on-resistance and fast switching speeds, making it suitable for a variety of portable and power management applications. The device is available in a compact SOT-23 package.

Applications

  • Load Switching
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices (Smartphones, Tablets)
  • Power Management Circuits

Features

  • P-Channel MOSFET
  • Low On-Resistance: RDS(on) = 0.260 Ω at VGS = -4.5 V
  • Low Threshold Voltage: VGS(th) = -1.0 V (Typical)
  • Fast Switching Speed
  • Small SOT-23 Package
  • Halogen-free According to IEC 61249-2-21 Definition

Benefits

  • Improved Efficiency: Low on-resistance minimizes power loss during switching, enhancing overall system efficiency.
  • Extended Battery Life: Suitable for use in battery-powered devices due to low gate charge and low threshold voltage, reducing power consumption.
  • Compact Design: SOT-23 package enables high-density board layouts in space-constrained applications.
  • Simplified Circuitry: Low threshold voltage simplifies gate drive requirements, decreasing component count and cost.
  • Environmentally Compliant: Halogen-free construction meets environmental standards.

Technical Specifications

  • Polarity: P-Channel
  • Drain-Source Voltage (VDS): -20 V
  • Gate-Source Voltage (VGS): ±8 V
  • Continuous Drain Current (ID): -1.4 A
  • Pulsed Drain Current (IDM): -6 A
  • Power Dissipation (PD): 0.83 W
  • Operating Temperature Range: -55 °C to +150 °C
  • Package Type: SOT-23

The Vishay SI1305DL-TI-E3 is a versatile P-Channel MOSFET, providing a balance of low on-resistance, fast switching, and compact size. Its performance characteristics and SOT-23 packaging make it a suitable choice for a variety of portable and power management applications.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 902 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess